EN
  • EN
  • DE

LTC4245IG#PBF

Part No LTC4245IG#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 0V/10V/20V/-10.2V N-Channel Negative Voltage/Positive Voltage 36-Pin SSOP Tube / IC CNTRLR HOT SWAP 36-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller, Monitor
Number of Channels 4
Internal Switch(s) No
Applications CompactPCI, PCIe, CompactTCA
Features I2C, UVLO
Programmable Features Auto Retry, Current Limit, Fault Timeout, Latched Fault
Operating Supply Voltage 3.3V, 5V, ±12V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 36-SSOP (0.209", 5.30mm Width)
Manufacturer Package 36-SSOP
Feature Pins ALERT#, BD_SEL#, CFG, GPIO1, HEALTHY#, INTVCC, ON, PGI, PRECHARGE, SS, TIMER
Win Source Part Number 783993-LTC4245IG#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4245
Introduction Date March 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4245IG#PBF CAD Model

Description

Linear Technology LTC4245IG#PBF Hot Swap Controller

The LTC4245IG#PBF is a versatile integrated circuit (IC) from Linear Technology designed to manage the hot swapping of boards in a high-availability electronic system. This advanced hot swap controller allows for the safe insertion and removal of circuit boards from a live backplane without causing any disruption to the existing system operations.

At the heart of the LTC4245IG#PBF's functionality is its ability to control the inrush current during board insertion. This is crucial for preventing glitches on the power supply rail and avoiding damage to connectors and circuit components. The IC achieves this by gradually ramping up the board's supply voltage, thereby limiting the initial inrush current to a safe level.

The LTC4245IG#PBF supports a wide input voltage range from 2.9V to 15V, making it suitable for a broad spectrum of applications, from low-voltage to intermediate bus voltages. It incorporates a multi-channel design, featuring individual control for the main 12V, 3.3V, and 5V supplies, plus an additional channel for a 12V auxiliary supply. Each channel is equipped with its own current sensing and circuit-breaker functionalities.

Built-in features of the LTC4245IG#PBF include adjustable overcurrent protection, overvoltage and undervoltage monitoring, and power good outputs. These features provide comprehensive protection and status feedback for each power channel, enhancing system reliability. The IC also offers a programmable timer for fault management, allowing designers to set the desired response time to overcurrent events.

For enhanced robustness, the LTC4245IG#PBF is available in a rugged, 36-lead SSOP package, which is designed to withstand harsh environments. The "IG" suffix in its part number indicates the industrial grade temperature range it operates in, from -40°C to +85°C, making it suitable for industrial applications where temperature extremes are common.

In summary, the LTC4245IG#PBF from Linear Technology is an intelligent, feature-rich hot swap controller that provides efficient, safe, and reliable power management for electronic systems requiring hot board insertion and extraction.

You May Also Be Interested in

Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess