EN
  • EN
  • DE

UCC2894DG4

Part No UCC2894DG4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description CURRENT-MODE ACTIVE CLAMP PWM CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276320-UCC2894DG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2894DG4 CAD Model

Description

Product Overview: UCC2894DG4 from Texas Instruments

The UCC2894DG4 is a high-performance, current-mode PWM controller designed by Texas Instruments, specifically engineered for power supply systems requiring low power dissipation and high efficiency. This advanced integrated circuit is ideal for a wide range of applications, including isolated and non-isolated power supplies, forward converters, flyback converters, and boost converters.

Key Features

  • Advanced Control Methodology: The UCC2894DG4 employs current-mode control to provide excellent response to load transients and to simplify loop compensation.
  • Wide Input Voltage Range: This controller is capable of handling a broad input voltage range, making it versatile for various power supply designs.
  • Programmable Switching Frequency: Users can set the operating frequency of the PWM to optimize the performance for their specific application.
  • High-Efficiency Operation: Designed for efficiency, the UCC2894DG4 helps reduce power loss, thus improving the overall energy consumption of the system it is used in.
  • Soft Start Feature: The built-in soft start function prevents inrush current at startup, enhancing the reliability and lifespan of the power supply.

Applications

The versatility of the UCC2894DG4 makes it suitable for a variety of applications, such as:

  • AC-DC power supplies
  • DC-DC converters
  • Power supplies for telecommunications equipment
  • Industrial power systems
  • LED drivers

Technical Specifications

The UCC2894DG4 offers a comprehensive set of technical specifications that ensure its adaptability and performance in challenging environments:

  • Extended temperature range for operation
  • High drive capability for various types of power MOSFETs and IGBTs
  • Under-voltage lockout for safe operation
  • Overcurrent protection to safeguard against excessive currents

With its robust design and flexible features, the UCC2894DG4 from Texas Instruments stands as a reliable choice for designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7433 $51.6897
22+ $4.7125 $103.6750
33+ $4.5652 $150.6516
46+ $4.4180 $203.2280
59+ $4.2707 $251.9713
79+ $3.8289 $302.4831
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,608 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess