Product Overview: NXP BZX284-B24 Zener Diode
The NXP BZX284-B24 is a high-performance Zener diode designed for electronic applications that require voltage regulation and stabilization. This precision diode is part of the BZX284 series, offering a Zener voltage of 24V, making it suitable for a wide range of voltage regulation tasks in various electronic circuits.
Key Features
- Zener Voltage (VZ): 24V, providing a stable reference voltage for your circuit.
- Power Dissipation: Capable of dissipating up to 400 mW, ensuring reliable operation under typical ambient temperatures.
- Package: The small SOD110 surface-mounted package allows for efficient use of PCB space, making it ideal for compact electronic designs.
- Tolerance: Tight voltage tolerance of ±5%, which allows for precise voltage regulation and a stable output.
- Operating Temperature Range: With an operating temperature range of -65°C to +150°C, the BZX284-B24 is suitable for use in various environmental conditions.
- Quality and Reliability: Manufactured by NXP, a leader in semiconductor solutions, ensuring high standards of quality and reliability.
Applications
The BZX284-B24 Zener diode is versatile and can be used in a multitude of applications, including:
- Voltage regulation modules
- Overvoltage protection circuits
- Switching power supplies
- Computer systems
- Consumer electronics
Product Benefits
Adopting the BZX284-B24 Zener diode in your designs can offer several benefits:
- Enhanced circuit stability by providing a precise voltage reference.
- Improved power efficiency through accurate voltage regulation.
- Reduction in PCB space requirements due to its compact SOD110 package.
- High reliability and long operational life, which translates to reduced maintenance and replacement costs.
With its precise voltage regulation, small form factor, and the reputation of NXP for quality, the BZX284-B24 is an excellent choice for designers looking to incorporate a robust Zener diode into their electronic projects.