EN
  • EN
  • DE

UCC2891

Part No UCC2891
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description CURRENT MODE ACTIVE CLAMP PWM CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276311-UCC2891
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2891 CAD Model

Description

Product Overview: UCC2891 from Texas Instruments

The UCC2891 is a high-performance, current-mode PWM controller from Texas Instruments (TI). This advanced integrated circuit (IC) is designed to facilitate efficient power management and conversion in a variety of applications, including switch-mode power supplies, DC-DC converters, and isolated power systems with secondary-side control.

Key Features

  • Advanced BiCMOS Technology: The UCC2891 is built using TI's cutting-edge BiCMOS process, which allows for low-power operation and improved switching performance.
  • Programmable Switching Frequency: With a range from 100kHz to 1MHz, the switching frequency of the UCC2891 can be tailored to specific application needs, optimizing performance and efficiency.
  • Peak Current Mode Control: This feature provides inherent protection against short-circuit conditions and ensures reliable and stable operation under a wide range of load conditions.
  • Soft-Start Capability: The soft-start function limits inrush current during startup, which helps to prevent system stress and extends the life of the product.
  • Synchronous Rectification Control: The UCC2891 supports synchronous rectification, which can significantly improve efficiency, especially in low-voltage applications.
  • Low Shutdown Current: When in shutdown mode, the device consumes minimal current, contributing to overall energy savings.

Applications

The versatility of the UCC2891 makes it suitable for a wide range of applications, including:

  • AC-DC power supplies
  • Isolated DC-DC converters
  • Power supplies for telecom and datacom applications
  • Adapters and battery chargers
  • LED drivers

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The UCC2891 is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected from TI products. Customers can design their power systems with confidence, knowing that the UCC2891 is backed by TI's expertise and support.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments product page.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess