EN
  • EN
  • DE

MAX411CUE+

Part No MAX411CUE+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703585-MAX411CUE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX411CUE+ CAD Model

Description

The MAX411CUE+ from Maxim Integrated is a high-performance, precision operational amplifier designed to offer a combination of low noise, high speed, and low distortion, making it an ideal choice for a wide range of applications. This operational amplifier is part of Maxim's commitment to providing reliable and efficient solutions for analog signal processing challenges.

Key Features

  • Low Offset Voltage: The MAX411CUE+ boasts a low input offset voltage, which enhances the accuracy of the signal processing and makes it suitable for precision applications.
  • Low Noise: With its low noise specifications, it ensures a high signal-to-noise ratio, which is critical for audio and instrumentation applications.
  • High Speed: The device features fast settling times and high slew rates, allowing it to handle rapid changes in the input signal without distortion.
  • Low Distortion: The MAX411CUE+ offers low total harmonic distortion (THD), which is essential for maintaining signal fidelity in high-end audio and test equipment.
  • Wide Supply Range: It operates from a supply voltage range of ±2.25V to ±6V, providing flexibility in various circuit designs.
  • Single or Dual Supply Operation: This operational amplifier can be used with either a single or dual supply, adding to its versatility.

Applications

The MAX411CUE+ is well-suited for a variety of applications, including:

  • High-quality audio equipment
  • Precision data acquisition systems
  • Active filters and signal conditioning
  • Professional microphones and mixers
  • Test and measurement instruments

Package and Quality

The MAX411CUE+ is available in a 16-pin TSSOP package, which is compact and suitable for space-constrained applications. Maxim Integrated ensures high standards of quality and reliability for this operational amplifier, which is reflected in its performance and durability in demanding conditions.

Whether you're designing professional audio systems, precision instrumentation, or any application requiring high-fidelity signal amplification, the MAX411CUE+ from Maxim Integrated is a choice that promises to deliver exceptional performance.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess