EN
  • EN
  • DE

UCC2889DTR

Part No UCC2889DTR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE CTRLR UVLO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Non-Isolated
Topology Flyback
Voltage - Start Up 8.4V
Supply Voltage - Operating 6.3 V to 9.3 V
Fault Protection Short Circuit
Control Operating Temperature -40°C to 85°C (TA)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 1115878-UCC2889DTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2889DTR CAD Model

Description

Introducing the UCC2889DTR from Texas Instruments

The UCC2889DTR is a cutting-edge power management integrated circuit (IC) developed by Texas Instruments, a leader in semiconductor solutions. This innovative component is designed to facilitate efficient and reliable power conversion in a variety of electronic applications. With its advanced features and robust design, the UCC2889DTR is an ideal choice for engineers looking to optimize their power supply systems.

Key Features of the UCC2889DTR

  • Advanced Control Methodology: The UCC2889DTR utilizes a sophisticated control mechanism that provides excellent regulation and response to varying load conditions. This ensures a stable output, which is critical for sensitive electronic devices.
  • High Efficiency: Designed with energy efficiency in mind, this IC helps reduce power consumption, thus contributing to the overall efficiency of the system and reducing heat generation.
  • Wide Operating Range: The device supports a broad input voltage range, making it versatile for use in multiple applications and with different power sources.
  • Protection Features: The UCC2889DTR includes several built-in protection features such as over-current, over-voltage, and thermal shutdown, which safeguard the IC and the system it powers from potential damage.
  • Compact Design: Available in a small-outline transistor (SOT) package, the UCC2889DTR is designed for space-constrained applications, allowing for a compact and efficient power supply design.

Applications

The Texas Instruments UCC2889DTR is suitable for a wide range of applications that require reliable and efficient power management. It is commonly used in:

  • AC-DC Converters
  • Isolated and Non-Isolated Power Supplies
  • Telecommunications Equipment
  • Consumer Electronics
  • Industrial Systems

With its combination of performance, efficiency, and protection, the UCC2889DTR from Texas Instruments is a robust solution for modern power management challenges. Whether you're designing power supplies for consumer electronics or industrial machinery, the UCC2889DTR offers the reliability and functionality necessary to meet the demands of your application.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team. The UCC2889DTR is available for order, and Texas Instruments provides comprehensive technical support to assist with integration into your designs.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0641 $51.6025
60+ $1.6937 $101.6220
92+ $1.6407 $150.9444
126+ $1.5878 $200.0628
163+ $1.5349 $250.1887
219+ $1.3761 $301.3659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,060 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess