EN
  • EN
  • DE

UCC28700QDBVRQ1

Part No UCC28700QDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW FLYBACK SOT23-6 / Converter Offline Flyback Topology 1kHz ~ 130kHz SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 21 V
Voltage - Supply (Vcc/Vdd) 9V ~ 35V
Frequency - Switching 1kHz ~ 130kHz
Fault Protection Current Limiting, Over Voltage
Temperature Range - Operating -40°C ~ 125°C (TJ)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Mounting Type Surface Mount
Base Product Number UCC28700
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 901739-UCC28700QDBVRQ1
Ultra Librarian 3D Model Ultra Librarian UCC28700QDBVRQ1 CAD Model

Description

The UCC28700QDBVRQ1 is a highly integrated flyback power supply controller designed by Texas Instruments specifically for automotive applications. This advanced controller is engineered to meet stringent industry requirements, providing both efficiency and reliability for automotive power systems. It is particularly suitable for applications that demand low standby power and a wide input voltage range.

Key Features

  • Optimized for Efficiency: The UCC28700QDBVRQ1 incorporates advanced modulation techniques to minimize switching losses, which enhances efficiency across a wide load range.
  • Wide Input Voltage Range: This device is capable of handling a broad range of input voltages, making it versatile for various automotive electrical systems.
  • Low Standby Power: It is designed to achieve ultra-low standby power consumption, which is crucial for reducing battery drain in automotive applications.
  • Multi-Mode Control: The controller operates in different modes depending on the load conditions, including Discontinuous Conduction Mode (DCM) and Burst Mode, to optimize efficiency and maintain tight regulation.
  • Integrated Protections: The UCC28700QDBVRQ1 comes with a suite of protection features such as overcurrent, overvoltage, and thermal shutdown to ensure the safety and longevity of the power supply.
  • Automotive Qualified: This device is qualified for automotive applications, meeting the rigorous AEC-Q100 standards for reliability and performance.

Applications

The UCC28700QDBVRQ1 is ideal for a variety of automotive power applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Telematics and Connectivity Modules
  • Body Control Modules

Package and Availability

The device is available in a compact SOT-23-6 package, which is suitable for space-constrained applications. Texas Instruments provides support with comprehensive technical documentation, design tools, and simulation models to facilitate the design-in process and accelerate time-to-market for automotive system designers.

You May Also Be Interested in

NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3898 $55.5920
90+ $1.1404 $102.6360
140+ $1.1047 $154.6580
190+ $1.0691 $203.1290
245+ $1.0335 $253.2075
325+ $0.9265 $301.1125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess