EN
  • EN
  • DE

UCC28610P

Part No UCC28610P
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTLR PWM GREEN MODE 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 10.2V
Supply Voltage - Operating 8 V to 25 V
Frequency - Switching 30kHz to 133kHz
Power (Watts) 65W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 8-PDIP
Mounting Through Hole
Win Source Part Number 1115872-UCC28610P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC28610P CAD Model

Description

Introducing the UCC28610P Flyback Power Switch from Texas Instruments

The UCC28610P by Texas Instruments is a highly efficient, quasi-resonant flyback power switch designed to deliver exceptional performance for power supply applications. This advanced component is perfect for designers looking to enhance energy efficiency and reduce power consumption in their designs, particularly in applications such as stand-by power systems, auxiliary power supplies, and low-power AC/DC converters.

Key Features of the UCC28610P

  • Quasi-Resonant Control: The UCC28610P utilizes quasi-resonant switching, which minimizes switching losses by allowing the switch to turn on at the valley of the resonant ring. This results in lower electromagnetic interference (EMI) and improved overall efficiency.
  • Green-Mode Operation: With its green-mode operation, the UCC28610P ensures ultra-low power consumption during standby or no-load conditions, making it an excellent choice for energy-sensitive applications.
  • Wide VDD Range: This device supports a wide VDD voltage range, providing flexibility and reliability across various input voltages and enhancing its adaptability in multiple applications.
  • Frequency Foldback: The frequency foldback feature helps to maintain high efficiency over a wide range of loads by reducing the switching frequency at light loads, which further decreases losses.
  • High-Voltage Startup: An integrated high-voltage startup circuit enables the UCC28610P to start up efficiently from the rectified AC line voltage, which simplifies the design and reduces external component count.
  • Built-In Protection: The device includes comprehensive protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown, safeguarding the system against a variety of fault conditions.

Applications

The UCC28610P is suitable for a range of applications, including:

  • Standby and auxiliary power supplies
  • AC/DC adapters for consumer electronics
  • Power supplies for LCD monitors and TVs
  • Open-frame SMPS

With its advanced features and robust design, the UCC28610P from Texas Instruments is an ideal choice for developers looking to create efficient, reliable, and compact power supplies. Its ability to meet stringent energy standards while maintaining high performance makes it a valuable component for modern electronic devices.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8150 $52.9750
150+ $0.6687 $100.3050
235+ $0.6478 $152.2330
320+ $0.6269 $200.6080
415+ $0.6060 $251.4900
555+ $0.5433 $301.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,240 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess