EN
  • EN
  • DE

UCC28610DR

Part No UCC28610DR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC CTLR PWM GREEN MODE 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 10.2V
Supply Voltage - Operating 8 V to 25 V
Frequency - Switching 30kHz to 133kHz
Power (Watts) 65W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Operating Temperature -40°C to 150°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 035802-UCC28610DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28610DR CAD Model

Description

The UCC28610DR from Texas Instruments is a highly efficient, green-mode Flyback Power Supply Controller designed to manage and optimize power consumption for a wide range of power supply applications. This advanced controller is ideal for applications that require energy-saving features and high performance, such as consumer electronics, set-top boxes, LCD monitors, and standby power systems.

Key Features

  • Green-Mode Operation: The UCC28610DR incorporates green-mode functionality that reduces standby power consumption to meet stringent energy efficiency standards. It achieves this by minimizing the switching frequency at light loads, which significantly reduces switching losses.
  • Quasi-Resonant Control: This device employs quasi-resonant switching, which allows the power supply to switch at the valley of the resonant ring, thus reducing switching losses and improving overall efficiency.
  • High-Voltage Startup: With an integrated high-voltage startup circuit, the UCC28610DR can start up efficiently from the rectified AC line voltage, eliminating the need for an additional standby power supply.
  • Advanced Protection Features: The controller provides multiple protection features, including overvoltage, overload, and overtemperature protection, ensuring safe and reliable operation under various conditions.
  • Frequency Dithering: Frequency dithering helps to minimize electromagnetic interference (EMI), allowing for easier compliance with EMI regulations.

Applications

  • AC/DC Adapters
  • Offline Power Supplies
  • Consumer Electronics
  • Standby and Auxiliary Power Supplies

Technical Specifications

Parameter Value
Package/Case SOIC-8
Switching Frequency Up to 130 kHz
Operating Temperature -40°C to +105°C
Mounting Type Surface Mount

The UCC28610DR by Texas Instruments offers a combination of high efficiency, advanced features, and robust protection mechanisms, making it an excellent choice for designers who prioritize energy efficiency and reliability in their power supply solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7181 $50.2670
170+ $0.5893 $100.1810
265+ $0.5708 $151.2620
365+ $0.5524 $201.6260
470+ $0.5340 $250.9800
630+ $0.4788 $301.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,205 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess