EN
  • EN
  • DE

UCC28730DR

Part No UCC28730DR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR FLYBK ISO 7SOIC / Zero-Power Standby PSR Flyback Controller with CVCC and Wake-Up Monitoring
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 21V
Voltage - Supply (Vcc/Vdd) 9V ~ 35V
Frequency - Switching 32Hz ~ 83kHz
Fault Protection Current Limiting, Over Voltage
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC , 7 Leads
Supplier Device Package 7-SOIC
Mounting Style Surface Mount
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807654-UCC28730DR
Ultra Librarian 3D Model Ultra Librarian UCC28730DR CAD Model

Description

Texas Instruments UCC28730DR Flyback Power Controller

The Texas Instruments UCC28730DR is a sophisticated and high-performance flyback power controller designed for precision regulation and efficient power management in a variety of applications. Utilizing advanced primary-side regulation (PSR) techniques, the UCC28730DR enables tight voltage regulation and eliminates the need for an optocoupler, thus reducing the overall component count and enhancing system reliability.

This controller is particularly suitable for power supplies that require a low standby power consumption, as it is engineered to meet stringent energy-saving standards. The UCC28730DR operates in a Discontinuous Conduction Mode (DCM) which, along with its multi-mode control capability, allows for high efficiency across a wide range of load conditions.

The device is housed in an 8-pin SOIC package, making it compact and easy to integrate into various designs. Its key features include a programmable cable drop compensation, dynamic base drive, and an integrated 700-V startup switch, which collectively contribute to its robust performance in AC/DC power applications.

Safety features are paramount in power management, and the UCC28730DR is equipped with several protective functions. It includes overcurrent protection, overvoltage protection, and thermal shutdown, which safeguard the system against potential damage from abnormal operating conditions. These protections, combined with the controller's ability to operate over a wide temperature range, make it a reliable choice for mission-critical applications.

The UCC28730DR is an ideal solution for designers looking to create efficient, compact, and reliable power supplies for consumer electronics, home appliances, and industrial equipment. Its integration of advanced control algorithms and safety features ensures that end products meet the highest standards for efficiency and safety.

With its versatility and performance, the Texas Instruments UCC28730DR flyback power controller stands out as a premier choice for modern power supply design, delivering the precision and reliability that designers and consumers alike have come to expect from Texas Instruments.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9399 $51.6945
130+ $0.7712 $100.2560
205+ $0.7471 $153.1555
280+ $0.7230 $202.4400
360+ $0.6989 $251.6040
480+ $0.6266 $300.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,550 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess