EN
  • EN
  • DE

INA213BIRSWT

Part No INA213BIRSWT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURRENT SHUNT MONITOR 10UQFN / SP Amp Current Shunt Monitor Single 26V 10-Pin UQFN T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Zero-Drift
Packaging Reel package
Amplifier Type Current Sense
Number of Circuits 1
SR - Slew Rate 0.4 V/μs
GBP - Gain Bandwidth Product 14kHz
Current - Input Bias 28μA
Voltage - Input Offset 5μV
Operating Supply Current 65μA
Dual Supply Voltage (±) 2.7 V ~ 26 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-UFQFN
Manufacturer Package 10-UQFN (1.8x1.4)
Win Source Part Number 776788-INA213BIRSWT
Popularity Medium
Supply and Demand Status Limited
Family Name INA213
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian INA213BIRSWT CAD Model

Description

Product Overview: INA213BIRSWT by Texas Instruments

The INA213BIRSWT is a high-precision current sense amplifier from Texas Instruments, designed to offer industry-leading performance for power management applications. This device is part of TI's renowned INA21x series, which is known for its accuracy and reliability in measuring voltage drops across shunt resistors, translating them into a proportional output voltage.

Key Features

  • Precision Monitoring: With its high accuracy and low offset, the INA213BIRSWT ensures precise current measurement, which is critical for system performance and efficiency.
  • Wide Common-Mode Range: The device operates over a common-mode voltage range from –0.3V to 26V, making it versatile for various applications, including those that involve battery monitoring and power supply control.
  • Low Quiescent Current: The amplifier boasts a low quiescent current, contributing to energy-efficient operation, which is especially important for battery-powered devices.
  • High Bandwidth: It features a bandwidth of up to 500 kHz, allowing for fast response times in dynamic load conditions.
  • Multiple Gain Options: The INA213 is available in several gain options, providing flexibility for different design requirements without the need for external gain-setting components.

Applications

The INA213BIRSWT is an ideal choice for a wide range of applications, including:

  • Power management in portable devices
  • Battery chargers and energy storage systems
  • Automotive and industrial systems monitoring
  • Telecommunications equipment
  • Overcurrent protection circuits

Package and Reliability

This current sense amplifier is offered in a compact, surface-mount UQFN package, which is suitable for space-constrained applications. Texas Instruments' commitment to quality ensures that the INA213BIRSWT meets stringent reliability standards, providing designers with confidence in their power management solutions.

Design Support

Designers can also benefit from Texas Instruments' extensive support resources, including datasheets, design tools, and technical assistance, to streamline the development process and reduce time-to-market for their products.

With its precision, versatility, and support, the INA213BIRSWT from Texas Instruments stands out as a superior choice for current sensing solutions across a multitude of applications.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3039 $52.1560
95+ $1.0699 $101.6405
145+ $1.0365 $150.2925
200+ $1.0030 $200.6000
260+ $0.9696 $252.0960
350+ $0.8693 $304.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,146 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess