EN
  • EN
  • DE

UCC28600DG4

Part No UCC28600DG4
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description 8-Pin Quasi-Resonant Flyback Green-Mode Controller | IC CTRLR PWM GREEN CM OVP 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Isolation Isolated
Internal Switch(s) No
Topology Flyback
Voltage - Start Up 13V
Supply Voltage 8V ~ 21V
Duty Cycle 99%
Switching Frequency 40kHz ~ 130kHz
Power (W) 200W
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Features Soft Start
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Mounting Style SMD
Family Part Number UCC28600
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1276297-UCC28600DG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28600DG4 CAD Model

Description

Product Overview: UCC28600DG4 by Texas Instruments

The UCC28600DG4 is a highly efficient, quasi-resonant flyback controller designed by Texas Instruments for sophisticated power supply applications. This advanced controller integrates multiple features that enable the design of power-efficient, cost-effective, and compact power supplies suitable for a wide range of electronic devices.

At the heart of the UCC28600DG4's capabilities is its quasi-resonant switching technique, which reduces switching losses by allowing the switch to operate near the zero-voltage switching (ZVS) point. This minimizes the energy dissipated during the switching process, thereby improving overall efficiency and reducing heat generation. The device is optimized for use in both off-line and DC-to-DC power conversion with input voltages that cater to a broad spectrum of applications.

One of the key features of the UCC28600DG4 is its multi-mode operation. It intelligently transitions between quasi-resonant and green-mode operation depending on the load conditions. This ensures high efficiency across the full load range, especially at light loads where power conservation is critical. The green-mode operation significantly reduces no-load power consumption, making the UCC28600DG4 an excellent choice for applications that require compliance with energy-saving standards.

The device also boasts robust protection features, including overcurrent protection, overvoltage protection, and thermal shutdown, which safeguard the power supply and the end application against various fault conditions. These integrated protections enhance the reliability and longevity of the end product.

The UCC28600DG4 is offered in a thin shrink small-outline package (TSSOP), which is ideal for space-constrained applications. Its pinout is designed for straightforward implementation, reducing design complexity and accelerating time-to-market for engineers.

In summary, the UCC28600DG4 from Texas Instruments is a versatile and energy-efficient solution for modern power supply designs, offering advanced control, high efficiency, and reliable protection mechanisms. Whether it's for consumer electronics, communication equipment, or industrial systems, the UCC28600DG4 provides a sophisticated foundation for a high-performance power management solution.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5896 $50.1160
185+ $0.5523 $102.1755
285+ $0.5336 $152.0760
405+ $0.4963 $201.0015
525+ $0.4777 $250.7925
655+ $0.4590 $300.6450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190,280 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess