EN
  • EN
  • DE

MAX6512UT095+T

Part No MAX6512UT095+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705659-MAX6512UT095+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6512UT095+T CAD Model

Description

Maxim Integrated's MAX6512UT095+T Temperature Sensor

The MAX6512UT095+T is a precision temperature sensor from Maxim Integrated, designed to provide accurate and reliable temperature readings in a variety of applications. This high-quality sensor is an ideal choice for system temperature monitoring, environmental control, and industrial processes where precise temperature measurement is critical.

Key Features:

  • High Accuracy: The MAX6512UT095+T offers excellent accuracy, ensuring precise temperature readings that are crucial for maintaining system stability and performance.
  • Low Power Consumption: Designed for efficiency, this temperature sensor operates with minimal power consumption, making it suitable for battery-powered devices and applications where energy conservation is a priority.
  • Wide Temperature Range: With its capability to measure temperatures from -40°C to +125°C, the MAX6512UT095+T is versatile and can be used across various environments and conditions.
  • Simple Interface: The sensor provides a straightforward, analog output that can be easily interfaced with ADCs (Analog-to-Digital Converters) and microcontrollers, simplifying integration into existing systems.
  • Small Package: Housed in a compact SOT23-6 package, this sensor takes up minimal space on a PCB, making it an excellent choice for space-constrained applications.

Applications:

The MAX6512UT095+T is versatile and can be used in a wide range of applications including:

  • Computer systems and servers
  • Portable and battery-powered devices
  • Industrial equipment monitoring
  • Medical devices
  • Environmental control systems

With its precision temperature sensing capabilities, the MAX6512UT095+T from Maxim Integrated provides a reliable solution for designers and engineers looking to integrate temperature monitoring into their projects. Whether it's for consumer electronics, automotive systems, or industrial machinery, this sensor delivers the performance and durability needed for accurate and dependable temperature measurements.

For more detailed information, specifications, and application notes, visit the Maxim Integrated website or consult the MAX6512UT095+T datasheet.

You May Also Be Interested in

Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess