EN
  • EN
  • DE

MAX6657YMS+

Part No MAX6657YMS+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705734-MAX6657YMS+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6657YMS+ CAD Model

Description

Maxim Integrated MAX6657YMS+ Precision Temperature Sensor

The MAX6657YMS+ is a highly accurate, low-power temperature sensor from Maxim Integrated, designed for precise temperature monitoring in a variety of applications. This sensor is part of Maxim's renowned series of temperature measurement solutions, offering reliability and performance for systems that require temperature monitoring and control.

Featuring a dual-channel design, the MAX6657YMS+ measures both its own temperature and the temperature of a remote thermal diode. This capability makes it an ideal choice for monitoring the temperature of CPU die or other integrated circuit temperatures. The remote temperature channel has the ability to measure temperature with a resolution of 0.125°C and an accuracy of ±1°C between -40°C and +125°C, ensuring precise readings for critical applications.

The local temperature sensor within the MAX6657YMS+ also provides high accuracy with a resolution of 1°C, which is suitable for monitoring the ambient temperature around the sensor itself. This dual sensing functionality enables system designers to implement robust thermal management strategies within their products.

Communication with the MAX6657YMS+ is facilitated via a 2-wire, I²C-compatible serial interface, which allows for easy integration into existing systems with minimal interfacing complexity. This feature also enables the sensor to be connected to a microcontroller or other I²C-compatible devices for real-time temperature monitoring and control.

The device is housed in a compact 10-pin MSOP package, making it suitable for space-constrained applications. Additionally, it operates over a wide supply voltage range of 3.0V to 5.5V, providing design flexibility and compatibility with both 3.3V and 5V systems.

With its combination of precision, low power consumption, and ease of use, the MAX6657YMS+ is an excellent choice for engineers and designers looking to incorporate reliable temperature sensing into their projects. Whether it's for industrial control systems, computer hardware monitoring, or environmental sensing, the MAX6657YMS+ delivers the performance and accuracy needed for demanding applications.

You May Also Be Interested in

Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess