EN
  • EN
  • DE

UCC28511DW

Part No UCC28511DW
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description ADVANCED PFC/PWM COMBINATION CONTROLLERS | IC PFC/PWM COMB CTRLR 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Mode Average Current
Switching Frequency 200kHz
Current - Startup 100μA
Supply Voltage (V) 9.7V ~ 18V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number UCC28511
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1276287-UCC28511DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28511DW CAD Model

Description

The UCC28511DW from Texas Instruments is a sophisticated power management integrated circuit designed to provide high-efficiency power conversion for a wide range of applications. This advanced controller integrates Power Factor Correction (PFC) and Pulse Width Modulation (PWM) into a single chip, offering a compact and efficient solution for AC/DC power supplies.

Key Features

  • Integrated PFC and PWM: The UCC28511DW combines both PFC and PWM controllers to simplify design and reduce component count, leading to cost savings and a more reliable end product.
  • Wide Supply Voltage Range: This controller operates over a broad input voltage range, accommodating various global AC input requirements.
  • Enhanced Efficiency: With its optimized control methods, the UCC28511DW achieves excellent power efficiency, which is critical for meeting energy-saving standards and reducing heat generation.
  • Low THD and High PF: It ensures low Total Harmonic Distortion (THD) and a high Power Factor (PF), which are essential for compliance with regulatory standards and for reducing stress on the power grid.
  • Flexible Operation Modes: The device supports both continuous and discontinuous conduction modes, providing flexibility to designers to optimize for different load conditions.
  • Overcurrent Protection: The UCC28511DW includes features to protect against overcurrent conditions, enhancing the safety and reliability of the power supply.

Applications

The UCC28511DW is ideally suited for a variety of applications where efficient AC/DC power conversion is needed. These include:

  • Telecom and Datacom Power Supplies
  • Industrial Power Systems
  • Server and Network Equipment
  • Flat Panel Display and TV Power Supplies
  • High-Density Power Supplies

Package and Quality

The UCC28511DW is offered in a 20-pin SOIC package, providing a compact footprint for space-constrained applications. Texas Instruments' commitment to quality ensures that this product meets the highest standards for performance and reliability.

With its integrated approach to power management, the UCC28511DW from Texas Instruments stands out as a versatile and efficient solution for advanced power supply designs.

You May Also Be Interested in

Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Power Integrations
IC PFC CTRLR CCM 123KHZ 16ESIP
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0965 $50.9650
24+ $4.1818 $100.3632
38+ $4.0511 $153.9418
52+ $3.9204 $203.8608
66+ $3.7898 $250.1268
89+ $3.3977 $302.3953
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess