EN
  • EN
  • DE

UCC28220PW

Part No UCC28220PW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description INTERLEAVED DUAL PWM CONTROLLER WITH PROGRAMMABLE MAX DUTY CYCLE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Flyback, Forward Converter
Number of Outputs 2
Output Phases 1
Supply Voltage 8.4 V ~ 14.5 V
Frequency - Switching 200kHz ~ 2MHz
Duty Cycle (Maximum) 75%
Synchronous Rectifier No
Clock Sync No
Control Features Ramp, Soft Start
Operating Temperature Range -40°C ~ 105°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1276267-UCC28220PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC28220
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC28220PW CAD Model

Description

Overview of Texas Instruments UCC28220PW

The UCC28220PW from Texas Instruments is an advanced PWM (Pulse Width Modulation) controller designed for high-performance, off-line power supplies. With its innovative features, it offers efficient power management and is suitable for a variety of applications including industrial systems, telecommunications equipment, and consumer electronics.

Key Features

  • Advanced Control Methodology: The UCC28220PW utilizes a unique combination of voltage mode and current mode control, allowing for precise output regulation and improved transient response.
  • High-Efficiency Operation: With its integrated synchronous rectifier control outputs, it supports the use of low-loss MOSFETs, which helps in achieving high efficiency in power conversion.
  • Flexible Switching Frequency: The device supports a wide range of switching frequencies up to 1MHz, enabling the use of smaller, less expensive passive components and providing design flexibility.
  • Dual Output Drive Stages: It includes dual output drive stages that can be configured for push-pull, half-bridge, or full-bridge topologies, catering to a broad spectrum of power supply designs.
  • Comprehensive Protection Features: The UCC28220PW comes with an array of protection features, including overcurrent protection, overvoltage protection, and thermal shutdown, ensuring reliable operation under fault conditions.

Applications

The UCC28220PW is an ideal choice for designing offline power supplies that require high efficiency and reliability. It is especially well-suited for:

  • AC-DC power supplies
  • Isolated DC-DC converters
  • Power supplies for servers and telecom equipment
  • LED lighting systems

Product Specifications

The device is housed in a 16-pin TSSOP (Thin Shrink Small Outline Package) which offers a compact footprint for space-constrained applications. It operates over an industrial temperature range and is RoHS-compliant, making it suitable for use in environmentally sensitive applications.

With its robust design and versatile features, the Texas Instruments UCC28220PW PWM controller is a high-performance solution that meets the demands of modern power supply requirements.

You May Also Be Interested in

Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Intersil
SWITCHING CONTROLLER
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4408 $50.4280
85+ $1.1822 $100.4870
135+ $1.1453 $154.6155
185+ $1.1083 $205.0355
235+ $1.0714 $251.7790
315+ $0.9606 $302.5890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess