EN
  • EN
  • DE

AD5204BRU10

Part No AD5204BRU10
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT QUAD 256POS 24-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Taper Linear
Configuration Potentiometer
Number of Circuits 4
Number of Taps 256
Resistance (Ohms) 10k
Memory Type Volatile
Supply Voltage - Operating 2.7 V to 5.5 V, ±2.3 V to 2.7 V
Features Cascade Pin, Selectable Address
Tolerance ±30%
Temperature Coefficient (Typ) 700 ppm/°C
Resistance - Wiper (Ohms) (Typ) 50
Temperature Range - Operating -40°C to 85°C
Case / Package 24-TSSOP
Win Source Part Number 1012095-AD5204BRU10
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5204BRU10 CAD Model

Description

Analog Devices Inc. AD5204BRU10 Digital Potentiometer

The AD5204BRU10 from Analog Devices Inc. is a high-performance, 4-channel digital potentiometer that provides a compact and precise solution for adjusting and controlling voltage and current in a wide range of electronic applications. This versatile component is designed to replace mechanical potentiometers and trimmers with a digital alternative that offers enhanced reliability, programmability, and integration capabilities.

Key Features:

  • Multiple Channels: The AD5204BRU10 features four independent potentiometer channels, allowing for simultaneous adjustments across multiple signal paths.
  • Resolution: Each channel offers 10-bit resolution, providing 1024 individual steps for fine-grained control over the wiper position.
  • Interface: The device is equipped with a user-friendly SPI (Serial Peripheral Interface) that enables easy communication with microcontrollers and other digital systems.
  • Versatility: With an operating voltage range of 2.7V to 5.5V, the AD5204BRU10 is suitable for both low-voltage and standard applications.
  • End-to-End Resistance: The component offers a nominal resistance of 10 kΩ, which is ideal for a variety of adjustable settings and signal conditioning tasks.
  • Compact Form Factor: Housed in a TSSOP (Thin Shrink Small Outline Package), the AD5204BRU10 minimizes the footprint on PCBs (Printed Circuit Boards), making it ideal for space-constrained applications.
  • Non-volatile Memory: Wiper settings can be stored in the onboard non-volatile memory, enabling the device to retain the last position during power-off scenarios.

Applications:

The AD5204BRU10 is suitable for a wide range of applications, including:

  • Adjustable power supplies
  • Programmable filters and delays
  • Calibration and control systems
  • Consumer electronics
  • Automotive electronics
  • Industrial automation

With its robust feature set and high-performance capabilities, the AD5204BRU10 from Analog Devices Inc. is an excellent choice for designers seeking a reliable and precise digital potentiometer solution. Its programmability, multi-channel functionality, and compact size make it a versatile component suitable for a multitude of electronic designs.

You May Also Be Interested in

Renesas Electronics America
Low Noise, Low Power, 100 Taps | IC DGTL POT 50KOHM 100TAP 8SOIC
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $0.9951
Renesas Electronics America
Single Supply/Low Power/256-Tap/2-Wire bus | IC DGT POT 50KOHM 256TAP 24TSSOP
Lowest to $10.0855
Analog Devices Inc.
1-/2-/4-Channel Digital Potentiometers
Need more? Email Us
Analog Devices Inc.
Dual, 256-Position, I2C-Compatible Digital Potentiometers | IC DGTL POT 50KOHM 256TAP 10MSOP
Lowest to $3.5373
Renesas Electronics America
IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $3.2121
Maxim Integrated
Dual 256-Tap, Volatile, Low-Voltage Linear Taper Digital Potentiometers | IC DGT POT 100KOHM 256TP 14TSSOP
Lowest to $2.7789
Maxim Integrated
Dual 256-Tap, Low-Drift, Digital Potentiometers in 10-μMAX | IC DGTL POT 50KOHM 256TAP 10UMAX
Need more? Email Us
Renesas Electronics America
Digitally Controlled Potentiometer | IC DGTL POT 50KOHM 32TAP 8MSOP
Lowest to $6.7233

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess