EN
  • EN
  • DE

HMC369LP3

Part No HMC369LP3
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description SMT GaAs HBT MMIC x2 ACTIVE FREQUENCY MULTIPLIER, 9.9 - 12.7 GHz OUTPUT | IC MULTIPLIER X2 ACTIVE 16-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Function Frequency Multiplier
Frequency 9.9GHz ~ 12.7GHz
RF Type X-Band
Secondary Attributes Active Frequency Multiplier
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-SMT (3x3)
Family Part Number HMC369
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181230-HMC369LP3
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC369LP3 CAD Model

Description

The HMC369LP3 is a high-performance, GaAs PHEMT MMIC (Monolithic Microwave Integrated Circuit) Double-Balanced Mixer, engineered by Analog Devices Inc. This state-of-the-art component is designed to cater to a wide range of RF (Radio Frequency) and IF (Intermediate Frequency) applications, making it a versatile choice for designers in the field of microwave and RF engineering.

Operating within the frequency range of 7 to 13 GHz in the RF and LO (Local Oscillator) bands, this mixer boasts a wideband capability that ensures its compatibility with various communication systems. The IF band covers a frequency range from DC to 3 GHz, providing ample flexibility for various signal processing tasks. The HMC369LP3 is specifically tailored to deliver exceptional performance with a high isolation between the LO and RF ports, minimizing signal leakage and enhancing the integrity of the signal processing.

The mixer is delivered in a compact 3x3 mm QFN (Quad Flat No-lead) package, which is ideal for space-constrained applications where size and weight are critical considerations. The leadless package design also facilitates improved thermal management and offers a reduced footprint on the PCB (Printed Circuit Board).

With its excellent conversion loss and high linearity, the HMC369LP3 provides a robust solution for complex RF systems, including but not limited to point-to-point and point-to-multipoint radios, test equipment, and satellite communication systems. Its ability to handle high input power levels makes it suitable for applications that demand reliability and durability under challenging conditions.

Analog Devices Inc. ensures that the HMC369LP3 is manufactured to the highest quality standards, providing engineers with a reliable component that they can trust for their critical applications. Whether used in commercial, industrial, or military projects, the HMC369LP3 stands out as a superior mixer choice for those seeking performance and precision.

For further technical information, datasheets, and support resources, customers are encouraged to visit the Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
FET AND PIN DRIVER SINGLE
Need more? Email Us
MACOM Technology Solutions
DUAL LINEARIZER DRIVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.4098 $68.8196
5+ $28.2340 $141.1700
7+ $27.3516 $191.4612
9+ $26.4691 $238.2219
12+ $25.5867 $307.0404
16+ $22.9406 $367.0496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess