EN
  • EN
  • DE

UCC2819N

Part No UCC2819N
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Mode Average Current
Frequency - Switching 250kHz
Current - Startup 150μA
Supply Voltage - Operating 10.8 V to 17 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 048460-UCC2819N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2819N CAD Model

Description

The UCC2819N is a versatile Power Factor Correction (PFC) controller IC designed by Texas Instruments, tailored for AC-DC power supply applications. This integrated circuit is engineered to enhance power efficiency and reduce energy waste, making it an ideal solution for systems requiring compliance with international power factor regulations.

Key Features

  • High Power Factor: The UCC2819N is built to achieve near-unity power factor, minimizing reactive power and thus improving the overall efficiency of the power system.
  • Wide Operating Range: This controller operates over a broad range of input voltages, accommodating various global power standards and ensuring versatility in a multitude of applications.
  • Low Total Harmonic Distortion: It significantly reduces total harmonic distortion (THD), ensuring cleaner power delivery and compliance with regulatory standards for power quality.
  • Flexible Operation Modes: The UCC2819N supports both continuous and discontinuous conduction modes, providing design flexibility to optimize for efficiency or component size.

Applications

With its robust feature set, the UCC2819N is well-suited for a variety of applications, including but not limited to:

  • AC-DC power supplies for consumer electronics
  • Power supplies for industrial systems
  • Power adapters for personal computers and servers
  • Lighting systems requiring power factor correction

Technical Specifications

The UCC2819N operates in a temperature range from -40°C to +85°C, ensuring reliability across diverse environmental conditions. It is packaged in an 8-pin DIP (Dual Inline Package), which is conducive for printed circuit board designs and straightforward integration into existing systems.

Conclusion

As an advanced PFC controller, the UCC2819N from Texas Instruments represents a significant step forward in power supply design. By optimizing power factor and reducing harmonic distortion, this IC helps designers create more efficient, reliable, and regulatory-compliant power systems for a wide array of electronic devices.

You May Also Be Interested in

Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924
Richtek USA Inc.
IC PFC CTRLR CRM 8SOP
Lowest to $2.7242
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.5454
ON Semiconductor
IC PFC CTR AVER CURR 65KHZ 16SOP / PFC IC Average Current 65kHz 16-SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR AVERAGE CURR / PFC IC Average Current
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess