EN
  • EN
  • DE

UCC2809D-1

Part No UCC2809D-1
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BST FLYBK ISO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Boost, Flyback, Forward
Voltage - Start Up 10V
Supply Voltage - Operating 8 V to 19 V
Duty Cycle 70%
Frequency - Switching 1MHz
Control Features Frequency Control, Soft Start
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 113960-UCC2809D-1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2809D-1 CAD Model

Description

The UCC2809D-1 is a versatile pulse width modulation (PWM) controller from Texas Instruments, designed for efficient power supply operations. This advanced integrated circuit (IC) is part of the UCC2809x family, which is known for its low-power and high-performance features in power conversion applications.

Key Features

  • Low Startup and Operating Current: The UCC2809D-1 boasts a low startup current of typically 0.5 µA and a low operating current of 1 mA, making it ideal for battery-operated and energy-efficient systems.
  • Programmable Soft Start: This feature allows for a controlled ramp-up of output voltage, which helps prevent inrush current related issues at startup, enhancing the reliability and longevity of the end application.
  • Dual Output Drive Stages: The IC includes push-pull output stages that can drive a transformer directly, thereby reducing the complexity and component count in the power supply design.
  • Current Mode Control: The UCC2809D-1 implements current mode control, providing inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation.

Applications

The UCC2809D-1 is suitable for a wide range of applications where efficient power conversion is necessary. These include:

  • DC to DC Converters
  • Offline Power Supplies
  • Telecommunication Equipment
  • Portable Devices
  • Green Power Solutions (e.g., Energy-Efficient Power Supplies)

Technical Specifications

Parameter Value
Supply Voltage 10 V to 15 V
Operating Temperature -40°C to +85°C
Package Type SOIC-8
Switching Frequency Adjustable up to 1 MHz

With its robust design and comprehensive features, the UCC2809D-1 from Texas Instruments is an excellent choice for designers looking to optimize power management in their electronic systems.

You May Also Be Interested in

Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Infineon Technologies
IC OFFLINE SWITCH
Lowest to $4.0561
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess