EN
  • EN
  • DE

UCC2808AQDR-1EP

Part No UCC2808AQDR-1EP
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR ISO PWM CM 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Push-Pull
Voltage - Start Up 12.5V
Supply Voltage - Operating 8.3 V to 15 V
Duty Cycle 49%
Frequency - Switching 1MHz
Control Features Frequency Control
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 1115786-UCC2808AQDR-1EP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2808AQDR-1EP CAD Model

Description

Overview of Texas Instruments UCC2808AQDR-1EP

The Texas Instruments UCC2808AQDR-1EP is a robust, low-power, dual-channel, low-side, non-isolated PWM controller designed for a wide range of power supply applications. This advanced integrated circuit (IC) is engineered to provide precise control for switch-mode power supplies, including those used in telecom, industrial, and consumer electronics sectors.

Key Features

  • Advanced BiCMOS Technology: The UCC2808AQDR-1EP utilizes BiCMOS technology which combines the advantages of both bipolar and CMOS transistors, offering high-speed operation and low power consumption.
  • Dual Output Drive Stages: It features two output drive stages with a 180-degree phase shift, which helps to minimize the input ripple current and reduce electromagnetic interference (EMI).
  • Low Startup and Operating Current: With a startup current of less than 1µA and an operating current of 2.5mA, this controller is highly energy-efficient, making it suitable for battery-powered and energy-sensitive applications.
  • Wide Supply Voltage Range: The device operates over a wide supply voltage range from 4.5V to 15V, providing flexibility for various power supply designs.
  • Programmable Oscillator Frequency: The oscillator frequency is programmable from 100kHz to 1MHz through an external resistor and capacitor, allowing designers to tailor the performance to their specific needs.
  • Enhanced Protection Features: It includes built-in features such as under-voltage lockout (UVLO), over-current protection, and a programmable soft start function to enhance the reliability and safety of the power supply.

Applications

Due to its versatility and high performance, the UCC2808AQDR-1EP is suitable for a variety of applications, including:

  • DC-DC converters
  • Offline power supplies
  • Telecom and datacom power systems
  • Industrial power systems
  • Portable and battery-powered equipment

Quality and Reliability

As part of Texas Instruments' commitment to quality, the UCC2808AQDR-1EP is manufactured to meet the highest industry standards for performance and reliability. It is available in a SOIC-8 (EP) package, which is designed for enhanced thermal performance and space-saving on the PCB.

For designers looking for a reliable, efficient, and flexible solution for their power supply designs, the UCC2808AQDR-1EP provides an excellent balance of features, making it a smart choice for a multitude of power management applications.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
HIGHLY INTEGRATED GREEN-MODE PWM / Converter Offline Topology
Lowest to $1.2913
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9590 $54.5490
25+ $4.0690 $101.7250
39+ $3.9418 $153.7302
53+ $3.8147 $202.1791
68+ $3.6875 $250.7500
91+ $3.3060 $300.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,570 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess