EN
  • EN
  • DE

AD8842ANZ

Part No AD8842ANZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 8-Bit Octal, 4-Quadrant Multiplying, CMOS TrimDAC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series TrimDAC
Packaging Tube
Part Status Obsolete(EOL)
Resolution 8
Number of D/A Converters 8
Settling Time 5.4μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage ±5V
INL/DNL (LSB) ±0.2, ±0.4
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 24-DIP (0.300", 7.62mm)
Manufacturer Package 24-PDIP
Win Source Part Number 1138889-AD8842ANZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD8842
Introduction Date March 11, 1996
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD8842ANZ CAD Model

Description

Product Overview: AD8842ANZ from Analog Devices Inc.

The AD8842ANZ is a high-performance, octal programmable trimDAC (digitally controlled variable resistor) manufactured by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This innovative component is designed to offer precise control over analog signals in a variety of electronic systems, making it an ideal choice for calibration, gain adjustment, and offset trimming in industrial, medical, and communication equipment.

Key Features

  • Precision: Each of the eight DAC channels in the AD8842ANZ provides 8-bit resolution, allowing for fine-grained control over the analog output. This level of precision is essential for applications that demand accurate signal adjustments.
  • Flexibility: The device's programmable nature means that it can be easily adapted to a wide range of applications, providing designers with a versatile tool for signal conditioning.
  • Low Power Consumption: With its CMOS construction, the AD8842ANZ is designed for low power consumption, which is critical for battery-operated and power-sensitive applications.
  • Easy Interface: The trimDAC interfaces directly with microprocessors, featuring a simple 3-wire serial interface that simplifies the digital control of analog circuits.
  • Stability: The AD8842ANZ offers excellent temperature stability and long-term reliability, ensuring consistent performance over the device's lifespan.

Applications

The AD8842ANZ is suited for a broad range of applications, including:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems
  • Industrial Process Control
  • Instrumentation
  • Medical Devices

Technical Specifications

The AD8842ANZ operates from a single +5V supply and features a multiplying bandwidth of 4 MHz. Its compact DIP (Dual In-line Package) allows for easy integration into a variety of circuit boards and systems.

Quality and Support

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD8842ANZ is no exception. Customers can expect robust technical support and comprehensive documentation, ensuring a smooth design-in process and reliable operation in the field.

Whether you're developing precision instrumentation or calibrating sophisticated electronics, the AD8842ANZ offers the performance and reliability that professional engineers rely on.

You May Also Be Interested in

Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9962 $62.9886
7+ $17.2277 $120.5939
11+ $16.6893 $183.5823
15+ $16.1510 $242.2650
19+ $15.6126 $296.6394
25+ $13.9974 $349.9350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess