EN
  • EN
  • DE
  • IT

UCC27525DSDR

Part No UCC27525DSDR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description Dual 5-A High-Speed Low-Side Gate Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 18 V
Logic Voltage - VIL, VIH 1V, 2.3V
Current - Peak Output (Source, Sink) 5A, 5A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 7ns, 6ns
Operating Temperature Range -40°C ~ 140°C (TJ)
Mounting SMD
Package 8-WDFN Exposed Pad
Manufacturer Package 8-SON (3x3)
Win Source Part Number 1276163-UCC27525DSDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC27525
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC27525DSDR CAD Model

Description

Product Overview: Texas Instruments UCC27525DSDR

The Texas Instruments UCC27525DSDR is a high-speed, dual-channel, low-side gate driver device capable of effectively driving MOSFET and IGBT power switches. This component is specifically designed to address a wide range of power applications, offering a robust and efficient solution for system designers.

Key Features

  • High Peak Output Drive Strength: The UCC27525DSDR delivers peak currents of up to ±5 A, making it suitable for driving a wide range of power transistors with varying gate charge requirements.
  • Dual Independent Channels: It features two independent channels that can be configured either for dual low-side, high-side, or half-bridge applications, providing versatility in design.
  • Wide Supply Voltage Range: The device operates from a supply voltage range of 4.5 V to 18 V, accommodating various power supply specifications and ensuring compatibility with a broad spectrum of control circuits.
  • Fast Propagation Delays: With propagation delays typically under 25 ns, the UCC27525DSDR ensures swift response times, which is crucial for high-frequency switching applications.
  • Negative Input Voltage Capability: The input pins can tolerate negative voltages up to -5V, enhancing the device's robustness against high dv/dt transients.
  • Output State Held Low During VDD UVLO: The output is held low when the supply voltage is below the undervoltage lockout threshold, preventing unintended switching and enhancing system safety.

Applications

The UCC27525DSDR is suitable for a variety of applications including:

  • DC/DC converters
  • Motor controllers
  • Class-D audio amplifiers
  • Power supplies for desktops, servers, and telecom

Packaging and Quality

Encased in an 8-pin SOIC package, the UCC27525DSDR offers a compact footprint for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for reliability and performance.

You May Also Be Interested in

Intersil Corporation
Synchronous Rectified Buck MOSFET Drivers
Lowest to $12.7652
ON Semiconductor
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.6757
Diodes Incorporated
New Synchronous Rectifier Controller further improves power supply efficiency
Lowest to $1.0944
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $0.9364
Diodes Incorporated
IC GATE DRVR HIGH-SIDE 8SO
Lowest to $1.6079
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Lowest to $23.4699
Texas Instruments
FAST SYNCHRONOUS-BUCK MOSFET DRIVERS
Need more? Email Us
ON Semiconductor
IC GATE DRVR HIGH-SIDE 14SOP
Lowest to $1.4811
Micrel
6A-Peak Low-Side MOSFET Driver
Lowest to $20.4324

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0812 $59.4660
130+ $0.8872 $115.3360
200+ $0.8595 $171.9000
270+ $0.8317 $224.5590
350+ $0.8040 $281.4000
470+ $0.7208 $338.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess