EN
  • EN
  • DE

UCC27517AQDBVRQ1

Part No UCC27517AQDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Low-Side Gate Driver IC Inverting, Non-Inverting SOT-23-5
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package SC-74A, SOT-753
Case / Package SOT-23-5
Family Name UCC27517
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number UCC27517AQDBVRQ1-ND, 296-41038-6, -296-41038-1-ND, 296-41038-2, 296-41038-1
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901712-UCC27517AQDBVRQ1
Ultra Librarian 3D Model Ultra Librarian UCC27517AQDBVRQ1 CAD Model

Description

Product Overview: UCC27517AQDBVRQ1 from Texas Instruments

The UCC27517AQDBVRQ1 is a robust, high-speed, single-channel gate driver designed by Texas Instruments specifically for automotive and industrial applications. This device is part of TI's reliable automotive product lineup and is AEC-Q100 qualified, ensuring it meets the stringent requirements of the automotive industry.

The UCC27517AQDBVRQ1 offers a wide range of features that make it ideal for driving power MOSFETs and IGBTs. With its high peak output current of up to 4 A, it can easily drive large capacitive loads with minimal delay, ensuring efficient operation in high-frequency switching applications. The device operates over a wide supply voltage range of 4.5 V to 18 V, making it versatile for various circuit designs.

This gate driver is designed with a 5-V UVLO feature, which ensures that the gate driver operates only when there is a sufficient supply voltage. This helps to prevent malfunction of the power device due to insufficient gate voltage. Moreover, the UCC27517AQDBVRQ1 is capable of withstanding negative voltage transients up to -5 V, enhancing its robustness and reliability in harsh electrical environments.

The device is available in a compact SOT-23 (DBV) package, which is ideal for space-constrained applications. Its small footprint does not compromise its performance and allows for a simplified PCB layout. Additionally, it features a split output configuration that enables strong turn-on and turn-off capability, which is critical for reducing switching losses and improving overall system efficiency.

With its fast propagation delays and minimized pulse width distortion, the UCC27517AQDBVRQ1 ensures precise control of the switching events. This is particularly important in systems where timing accuracy is crucial, such as in synchronous rectifiers and resonant converters.

In summary, the UCC27517AQDBVRQ1 gate driver from Texas Instruments is a high-performance solution designed to meet the demanding requirements of automotive and industrial power applications. Its robustness, high current capability, and precision control make it an excellent choice for engineers looking to enhance the performance and reliability of their power systems.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9542
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0282 $51.4100
120+ $0.8436 $101.2320
185+ $0.8173 $151.2005
255+ $0.7909 $201.6795
330+ $0.7645 $252.2850
440+ $0.6855 $301.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 325,327 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess