EN
  • EN
  • DE

UCC27282DRCT

Part No UCC27282DRCT
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 10VSON / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Gate Drivers
Manufacturer Texas Instruments
Packaging Reel - TR
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Voltage - Supply 5.5V ~ 16V
Logic Voltage - VIL, VIH 0.9V, 2.4V
Current - Peak Output (Source, Sink) 2.5A, 3.5A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 120 V
Rise / Fall Time (Typ) 12ns, 10ns
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Base Product Number UCC27282
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-53422-2,296-53422-1,296-53422-6
Standard Package 250
Win Source Part Number 1320061-UCC27282DRCT
Ultra Librarian 3D Model Ultra Librarian UCC27282DRCT CAD Model

Description

Product Overview: UCC27282DRCT by Texas Instruments

The UCC27282DRCT is a state-of-the-art high-side and low-side driver designed by Texas Instruments, renowned for its expertise in semiconductor design and manufacturing. This driver IC is tailored to deliver efficient and reliable performance for a wide range of power applications. It is particularly well-suited for use in switch-mode power supplies, motor drives, and various types of power converters.

Key Features

  • High-Voltage Capability: The UCC27282DRCT is capable of handling up to 120V, making it suitable for high-voltage applications.
  • Robust Output Drive: With a peak source and sink current capability of 4A and 4A respectively, this driver can effectively drive large power MOSFETs and IGBTs.
  • Independent Inputs: Separate high-side and low-side input pins provide designers with flexible control options and the ability to implement advanced control schemes.
  • Cross-Conduction Prevention: Built-in cross-conduction prevention logic ensures that high-side and low-side FETs do not conduct simultaneously, thus preventing potential damage.
  • Integrated Bootstrap Diode: An internal bootstrap diode simplifies the circuit design and reduces external component count.
  • Extended Temperature Range: The device operates over an industrial temperature range of -40°C to 140°C, ensuring reliability in harsh environments.

Applications

The versatility of the UCC27282DRCT makes it an ideal choice for a variety of applications, including:

  • DC/DC Converters
  • AC/DC Power Supplies
  • Inverters for Renewable Energy Systems
  • Motor Control Systems
  • Class-D Audio Amplifiers

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The UCC27282DRCT is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the industry's highest standards. This commitment to quality makes the UCC27282DRCT a reliable choice for critical power management applications.

Package and Availability

The UCC27282DRCT comes in a compact VSON-10 package, providing a space-saving solution for modern electronic systems. Its lead-free and RoHS-compliant design reflects TI's dedication to environmental sustainability. For design flexibility, the product is available in reel or cut tape, accommodating both large-scale production and prototyping needs.

With its robust feature set and proven reliability, the UCC27282DRCT from Texas Instruments is an excellent choice for designers looking to enhance the efficiency and performance of their power management systems.

You May Also Be Interested in

Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9081
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2291 $55.3095
100+ $1.0085 $100.8500
155+ $0.9770 $151.4350
215+ $0.9455 $203.2825
275+ $0.9140 $251.3500
370+ $0.8194 $303.1780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess