EN
  • EN
  • DE

UCC27212DPRT

Part No UCC27212DPRT
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 10WSON / 120-V Boot, 4-A Peak, High-Frequency High-Side and Low-Side Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage (V) 7V ~ 17V
Logic Voltage - VIL, VIH 1.2V, 2.55V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 100V
Rise / Fall Time (Typ) 7.8ns, 6ns
Temperature Range - Operating -40°C ~ 140°C
Mounting Style SMD
Manufacturer Package 10-WDFN Exposed Pad
Supplier Device Package 10-WSON (4x4)
Manufacturer Pack Quantity 250
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807788-UCC27212DPRT
Ultra Librarian 3D Model Ultra Librarian UCC27212DPRT CAD Model

Description

Product Overview: Texas Instruments UCC27212DPRT

The UCC27212DPRT by Texas Instruments is a high-performance, dual-channel MOSFET driver designed to handle the rigorous demands of modern power conversion applications. This advanced driver IC is optimized for efficient and reliable operation in a variety of systems, including synchronous buck converters, full-bridge converters, and motor drives.

Key Features

  • High Peak Output Drive Strength: The UCC27212DPRT boasts a robust peak output drive strength of 4 A for the high-side and 4 A for the low-side, ensuring quick and efficient charging and discharging of MOSFET gate capacitance.
  • Wide Input Supply Range: This driver operates over a wide input supply range from 10 V to 20 V, providing flexibility for various power supply designs.
  • Independent High-Side and Low-Side Drive: The independent drive channels allow for better control of the MOSFET switching, leading to improved efficiency and performance.
  • Cross-Conduction Prevention: It includes an integrated dead-time control feature to prevent cross-conduction and shoot-through in the power stage, enhancing system reliability.
  • High dV/dt Immunity: The UCC27212DPRT is designed with high dV/dt immunity, which allows it to perform reliably under the fast-switching transients typically found in power electronics circuits.
  • Extended Temperature Range: With an operating temperature range from -40°C to +140°C, this driver can withstand harsh environmental conditions, making it suitable for industrial and automotive applications.

Package and Reliability

The Texas Instruments UCC27212DPRT comes in a compact 8-pin SON package, which is not only space-efficient but also minimizes parasitic inductance for improved switching performance. The device's robust construction ensures a high level of reliability, backed by Texas Instruments' commitment to quality in semiconductor manufacturing.

Applications

Due to its versatile features and robust design, the UCC27212DPRT is ideal for a broad range of applications. These include high-frequency DC/DC converters, synchronous rectification systems, active clamp circuits, and high-density power solutions where efficiency and thermal performance are critical. Its ability to drive both N-channel and P-channel MOSFETs adds to its flexibility, making it a go-to choice for engineers looking to optimize their power conversion systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3087 $53.0870
23+ $4.3559 $100.1857
36+ $4.2198 $151.9128
49+ $4.0836 $200.0964
64+ $3.9475 $252.6400
85+ $3.5392 $300.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess