Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage (V) 8V ~ 17V
Logic Voltage - VIL, VIH 0.8V, 2.5V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 120V
Rise / Fall Time 8ns, 7ns
Temperature Range - Operating -40°C ~ 140°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number UCC27201
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1276123-UCC27201D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Communications & Networking, Signal Processing, Audio
Ultra Librarian 3D Model Ultra Librarian UCC27201D CAD Model

Description

The UCC27201D from Texas Instruments is a high-performance, high-frequency, dual-channel MOSFET driver specifically designed to drive power MOSFETs in a synchronous buck or a half-bridge configuration. This device is well-suited for a variety of applications, including but not limited to, switch-mode power supplies, motor controllers, and class-D power amplifiers.

Key Features

  • High Drive Strength: The UCC27201D can provide a strong drive current of up to 4A for the high-side and low-side gates, ensuring fast switching times for power MOSFETs, which can significantly improve the efficiency and performance of the power system.
  • Wide Supply Voltage Range: With an operational range from 10V to 20V, this driver can accommodate various supply voltages, making it versatile for different power environments.
  • Bootstrap Operation: The device features a high-voltage bootstrap diode for the high-side drive, allowing for efficient high-side gate drive in half-bridge configurations.
  • Independent Inputs: Separate input pins for the high-side and low-side drivers provide design flexibility and the ability to implement non-synchronous gate drive schemes if desired.
  • Robust Design: The UCC27201D is designed with under-voltage lockout protection and thermal shutdown features to ensure reliable operation under adverse conditions.
  • Industry-Standard Pinout: The device comes in an 8-pin SOIC package that is compatible with standard pinouts, facilitating easy drop-in replacement and design upgrades.

Applications

The UCC27201D is an excellent choice for a wide range of applications that require efficient and reliable power conversion. Its high-side and low-side drive capabilities make it particularly useful in synchronous buck converters, active clamp forward converters, push-pull converters, full-bridge converters, and many other power electronics circuits.

Conclusion

With its robust feature set and flexible design options, the UCC27201D from Texas Instruments stands out as a superior choice for designers looking to optimize their power management solutions. Its ability to drive high currents, withstand harsh conditions, and its compatibility with a wide range of power systems make it an indispensable component in modern electronic designs.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | IC DVR HIGH/LOW SIDE 3A 8SOIC
Lowest to $0.5907
ECAD model for UCC27201ADR
Texas Instruments
3A, 2A and 1A High Voltage High-Side and Low-Side Gate Drivers | IC DVR HALF-BRIDGE HV 8-SOIC
Lowest to $3.5726
ECAD model for LM5101CMA
Microchip Technology
1A HIGH-SPEED MOSFET DRIVERS | IC MOSFET DVR 1A HS INV 8DIP
Need more? Email Us
ECAD model for TC1411EPA
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | IC DVR HIGH/LOW SIDE 3A 8-SOIC
Lowest to $1.2240
ECAD model for UCC27201D
Maxim Integrated
High-Speed, 6A Single MOSFET Drivers | IC DRIVER MOSFET SNGL 6A HS 8DIP
Need more? Email Us
ECAD model for MAX4420CPA
IXYS
14-Ampere Low-Side Ultrafast MOSFET Drivers | 14A 8SOIC EXP MTL NON INV W/ENAB
Lowest to $6.1266
ECAD model for IXDD614SI
IXYS
2 Ampere Dual Low-Side Ultrafast MOSFET Drivers | IC GATE DRIVER DUAL 2A 8-SOIC
Need more? Email Us
ECAD model for IXDI502SIA
Renesas Electronics America
Advanced Synchronous Rectified Buck MOSFET Drivers with Protection Features | IC MOSFET DRVR SYNC BUCK 10-DFN
Lowest to $1.8835
ECAD model for ISL6594ACRZ
Analog Devices Inc.
High Speed, Dual, 2 A MOSFET Driver | IC MOSFET DVR 2A DL HS 8SOIC
Need more? Email Us
ECAD model for ADP3629ARZ-R7

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2240 $55.0800
100+ $1.0043 $100.4300
155+ $0.9730 $150.8150
215+ $0.9416 $202.4440
275+ $0.9102 $250.3050
370+ $0.8160 $301.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 29,000 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention