EN
  • EN
  • DE

UCC2583QTR

Part No UCC2583QTR
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SECONDARY SIDE CTRLR 20-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Applications Secondary-Side Controller
Operating Supply Voltage 8.9 V ~ 14 V
Operating Supply Current 3mA
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-LCC (J-Lead)
Manufacturer Package 20-PLCC (9x9)
Win Source Part Number 798684-UCC2583QTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2583QTR CAD Model

Description

The UCC2583QTR from Texas Instruments is a high-performance, multi-phase synchronous buck controller designed to provide efficient power management solutions for a wide range of applications. This advanced controller integrates multiple features to optimize system performance while simplifying design and reducing component count.

Key Features

  • Multi-Phase Operation: The UCC2583QTR supports multi-phase operation, which allows for excellent load transient response and reduced output voltage ripple. This is particularly beneficial in applications requiring high current outputs with tight voltage regulation.
  • Adjustable Switching Frequency: Designers can adjust the switching frequency of the UCC2583QTR to suit their specific application needs, offering flexibility between efficiency and component size.
  • Synchronous Rectification: This feature enables higher efficiency by reducing power losses associated with diode conduction in non-synchronous designs.
  • Integrated Gate Drivers: The device includes high-performance integrated gate drivers that provide robust drive capability for external N-channel MOSFETs, ensuring efficient power conversion.
  • Advanced Protection Features: The UCC2583QTR is equipped with a suite of protection features including overvoltage, undervoltage, overcurrent, and thermal shutdown to ensure reliable operation under adverse conditions.

Applications

The versatility of the UCC2583QTR makes it suitable for a broad range of applications, including:

  • Server and telecom power supplies
  • High-density power modules
  • Graphics cards and high-performance computing
  • Industrial power systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the UCC2583QTR is no exception. Manufactured with state-of-the-art processes and subject to rigorous testing, this controller is designed to meet the highest standards of performance and longevity.

Conclusion

With its advanced features and robust design, the UCC2583QTR from Texas Instruments stands out as a top choice for designers looking to create efficient, reliable, and high-performance power management systems. Its multi-phase operation, adjustable switching frequency, and comprehensive protection features make it a versatile and dependable solution for a multitude of applications.

You May Also Be Interested in

Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
SII Semiconductor Corporation
Need more? Email Us
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
SII Semiconductor Corporation
IC POWER SUPPLY SWITCHING 8TSSOP
Lowest to $0.2610
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Lattice Semiconductor Corporation
Lowest to $6.5223
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess