EN
  • EN
  • DE

ICL7106CPL+

Part No ICL7106CPL+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 3.5DIGIT W/LCD 40-DIP / 1-Channel Single ADC Dual Slope 3 1/2Digit LCD 40-Pin PDIP W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Display Driver
Resolution (Bits) 3.5 Digit
Voltage Supply Source Single Supply
Operating Supply Voltage 5V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-PDIP
Win Source Part Number 776317-ICL7106CPL+
Popularity Medium
Supply and Demand Status Limited
Family Name ICL7106
Introduction Date January 16, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian ICL7106CPL+ CAD Model

Description

Maxim Integrated ICL7106CPL+

The ICL7106CPL+ from Maxim Integrated is a high-performance, low-power, 3.5 digit analog-to-digital converter (ADC) integrated circuit designed with state-of-the-art technology to ensure accuracy and reliability in digital readout applications. This versatile chip is particularly suitable for battery-operated devices due to its low power consumption and is commonly used in multimeters, digital voltmeters, and other measurement equipment.

Key Features:

  • High Integration: The ICL7106CPL+ integrates a seven segment decoder, display drivers, a reference, and a clock all in one chip, simplifying design and reducing component count.
  • Low Power: With a typical operating current of just 1µA, the ICL7106CPL+ is optimized for battery-powered applications, ensuring long battery life.
  • Auto-Zeroing: The device features auto-zeroing to reduce offset voltage and offset drift, which enhances measurement precision.
  • True Differential Input: The true differential input and reference are capable of both single-ended and differential measurements, which makes it versatile for various measurement configurations.
  • Overrange and Underrange Indications: It has built-in overrange and underrange indications, which are essential for error detection in measurement systems.
  • Direct LCD Drive: The chip can directly drive an LCD display, which reduces the complexity of interfacing and conserves board space.

Technical Specifications:

  • Resolution: 3.5 digits
  • Display Type: LCD
  • Conversion Rate: Typically 2 conversions/second
  • Power Supply: Single supply operation
  • Operating Temperature: 0°C to +70°C

The ICL7106CPL+ is a testament to Maxim Integrated's commitment to providing innovative and reliable solutions for precision measurement applications. Its combination of high integration, low power, and accuracy make it an ideal choice for designers looking to create efficient and cost-effective measurement instruments.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4675 $52.4025
7+ $14.3323 $100.3261
11+ $13.8844 $152.7284
15+ $13.4365 $201.5475
20+ $12.9887 $259.7740
26+ $11.6450 $302.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess