EN
  • EN
  • DE

S-8425AAAPA-TF-G

Part No S-8425AAAPA-TF-G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Power Supply Controllers, Monitors
Description IC POWER SUPPLY SWITCHING 8SON / Switching Battery Back Up 3V 8-Pin SO N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer SII Semiconductor Corporation
Series S-8425
Packaging Reel package
Applications Power Supply Switching
Voltage - Input 1.7 V ~ 16 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SMD, Flat Lead
Manufacturer Package 8-SON (B) (3.0x3.8)
Win Source Part Number 793754-S-8425AAAPA-TF-G
Popularity Medium
Supply and Demand Status Balance
Family Name S-8425
Introduction Date August 01, 2002
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian S-8425AAAPA-TF-G CAD Model

Description

The SII Semiconductor Corporation S-8425AAAPA-TF-G is an 8-SMD, Flat Lead package that comes under the category of Integrated Circuits (ICs).

  • Applications: Power Supply Switching
  • Operating Temperature Range: -40°C to 85°C
  • Voltage Input Range: 1.7 V to 16 V
  • Family Name: S-8425
  • Manufacturer Package: 8-SON (B) (3.0x3.8)
  • ECCN: EAR99
  • Country of Origin: Japan
  • Estimated EOL Date: 2027
  • Popularity: Medium
  • Alternative Parts (Cross-Reference): PST523I, PST523G, PST523H, PST523F

You May Also Be Interested in

Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
SII Semiconductor Corporation
Need more? Email Us
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0300 $61.8000
140+ $0.8452 $118.3280
215+ $0.8187 $176.0205
295+ $0.7923 $233.7285
380+ $0.7659 $291.0420
505+ $0.6867 $346.7835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,008 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess