EN
  • EN
  • DE

UCC24636DBVR

Part No UCC24636DBVR
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC REG SR CTRLR SYNC SOT23-6 / Synchronous Rectifier (SR) Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Applications Secondary-Side Controller, Synchronous Rectifier
Supply Voltage (V) 3.6V ~ 28V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-23-6
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806626-UCC24636DBVR
Ultra Librarian 3D Model Ultra Librarian UCC24636DBVR CAD Model

Description

Introducing the UCC24636DBVR from Texas Instruments

The UCC24636DBVR is a state-of-the-art synchronous rectifier controller designed by Texas Instruments to enhance power efficiency in a wide range of power supply applications. This innovative component is specifically engineered to replace Schottky diodes in secondary side rectification by controlling external N-channel MOSFETs. Its advanced technology enables it to provide superior performance in terms of efficiency, thermal management, and overall power conservation.

Key Features

  • Wide Operating Voltage Range: The device supports a broad input voltage range, making it versatile for various applications.
  • Adaptive Turn-off Threshold: The UCC24636DBVR includes an intelligent feature that adapts the turn-off threshold to optimize efficiency across different load conditions.
  • Advanced Drive Capability: It offers a robust gate drive capability for external MOSFETs, ensuring fast and reliable operation.
  • Low Quiescent Current: Its design minimizes standby power consumption, which is crucial for energy-saving applications.
  • VCC UVLO: The Under Voltage Lock Out (UVLO) feature ensures that the device operates only when the supply voltage is within an acceptable range, enhancing system reliability.

Applications

The UCC24636DBVR is ideal for a variety of applications, including:

  • AC/DC and isolated DC/DC power supplies
  • Telecom and server power systems
  • Adapters for notebooks, tablets, and other portable devices
  • LED lighting

Package and Availability

The device comes in a compact SOT-23-6 package, which is highly suitable for space-constrained applications. The small footprint allows for a simplified PCB layout and reduced board space requirements. The UCC24636DBVR is available for order through Texas Instruments' official website and authorized distributors, ensuring easy access for designers and manufacturers.

With its cutting-edge features and versatile applications, the UCC24636DBVR from Texas Instruments represents a significant advancement in power supply design, offering efficiency, reliability, and performance improvements for a wide array of electronic products.

You May Also Be Interested in

ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Lowest to $86.8724
Linear Technology
Secondary-Side Synchronous Forward Controller with PolyPhase Capability | IC POWER MANAGEMENT
Lowest to $9.6593
SII Semiconductor Corporation
Need more? Email Us
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $11.1838
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0418 $52.0900
120+ $0.8548 $102.5760
185+ $0.8281 $153.1985
250+ $0.8014 $200.3500
325+ $0.7747 $251.7775
435+ $0.6945 $302.1075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,740 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess