EN
  • EN
  • DE

UCC23514EDWVR

Part No UCC23514EDWVR
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description 4-A, 12-V UVLO 5-KVRMS OPTO COMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 34 Weeks
Features 4.5A Gate Driver Capacitive Coupling 5000Vrms Channel 8-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name UCC23514
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-UCC23514EDWVRTR, 296-UCC23514EDWVRCT, 296-UCC23514EDWVRDKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901699-UCC23514EDWVR
Ultra Librarian 3D Model Ultra Librarian UCC23514EDWVR CAD Model

Description

The UCC23514EDWVR from Texas Instruments is a high-performance isolated gate driver designed for driving power switches such as IGBTs, SiC, and GaN MOSFETs. This device provides reliable electrical isolation between the input control signal and the power switch, ensuring safe operation in high-voltage applications.

Featuring robust CMTI (Common-Mode Transient Immunity) of 100 kV/μs, the UCC23514EDWVR is capable of withstanding the extreme conditions found in industrial and power systems. The device operates over a wide supply voltage range of 3 V to 18 V, making it versatile for various circuit configurations. Its fast propagation delays and pulse-width distortion ensure precise control of the power stage, which is critical for maximizing efficiency and performance in power conversion systems.

The UCC23514EDWVR comes in a compact SMD package, specifically the 8-Pin SOIC (DWV) package, which is suitable for space-constrained applications. It provides galvanic isolation up to 3 kV RMS for 1 minute per UL1577. This high level of isolation is achieved through Texas Instruments' proprietary capacitive isolation technology, which not only ensures safety but also enhances the long-term reliability of the device.

Additional features of the UCC23514EDWVR include an integrated fail-safe input with a default high output, ensuring the power switch remains off in the event of a control signal failure. The device also offers a wide operating temperature range from -40°C to +125°C, accommodating the harsh environments often encountered in industrial applications.

With its combination of high isolation, fast switching speeds, and robust performance, the UCC23514EDWVR is an ideal choice for designers looking to improve the safety and efficiency of their power management systems. Whether it's used in motor control, renewable energy inverters, or power supplies, this isolated gate driver from Texas Instruments stands out as a reliable and high-quality component.

You May Also Be Interested in

Littelfuse Inc.
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.8441
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $4.9478
Rohm Semiconductor
IC GATE DRVR HI/LOW SIDE 20SSOP
Lowest to $2.0374
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6572 $50.4868
46+ $2.1803 $100.2938
72+ $2.1122 $152.0784
98+ $2.0440 $200.3120
127+ $1.9759 $250.9393
170+ $1.7715 $301.1550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess