EN
  • EN
  • DE

UCC21222QDRQ1

Part No UCC21222QDRQ1
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Gate Driver IC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Family Name UCC21222
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-UCC21222QDRQ1TR, UCC21222QDRQ1-ND, 296-UCC21222QDRQ1CT, 296-UCC21222QDRQ1DKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847562-UCC21222QDRQ1
Ultra Librarian 3D Model Ultra Librarian UCC21222QDRQ1 CAD Model

Description

The UCC21222QDRQ1 is a robust, automotive-qualified dual-channel isolated gate driver designed by Texas Instruments (TI) to provide efficient and reliable control for switching power devices such as IGBTs and MOSFETs. This component is specifically engineered to meet the stringent requirements of the automotive industry, making it an ideal choice for power conversion applications in electric vehicles, hybrid electric vehicles, and other automotive power systems.

Key Features

  • Isolation: The UCC21222QDRQ1 offers reinforced isolation rated at 5.7 kVRMS, ensuring safe operation by preventing high voltages from reaching the control side of the circuit.
  • Dual-Channel Output: It features two independent gate drivers, allowing for flexible control of two different power devices or a half-bridge configuration with complementary high-side and low-side switches.
  • High Drive Strength: The device can deliver peak source and sink currents of ±4 A, providing strong drive capability for fast switching and reduced switching losses.
  • Wide Operating Range: It operates across a wide temperature range from -40°C to +125°C, suitable for harsh automotive environments.
  • Protection Features: Equipped with under-voltage lockout (UVLO), over-temperature shutdown, and other protection features to enhance system reliability and safety.

Applications

The UCC21222QDRQ1 is designed for a variety of applications within the automotive sector, including:

  • DC-DC converters
  • On-board chargers
  • Inverters for electric drive trains
  • Powertrain systems

Quality and Reliability

As an AEC-Q100 qualified device, the UCC21222QDRQ1 has undergone rigorous testing to ensure it meets the high reliability standards required for automotive applications. TI's commitment to quality is reflected in the device's robust performance and longevity, ensuring a dependable solution for critical automotive systems.

Technical Specifications

Parameter Value
Isolation Voltage 5.7 kVRMS
Output Current ±4 A
Operating Temperature Range -40°C to +125°C
Qualification AEC-Q100

For more detailed information, designers and engineers are encouraged to consult the UCC21222QDRQ1 datasheet available on the Texas Instruments website.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0686 $51.7150
59+ $1.6973 $100.1407
92+ $1.6443 $151.2756
126+ $1.5913 $200.5038
163+ $1.5382 $250.7266
218+ $1.3791 $300.6438
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,690 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess