EN
  • EN
  • DE

UC3965D

Part No UC3965D
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Precision Reference with Low Offset Error Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1276055-UC3965D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3965D CAD Model

Description

The UC3965D is a state-of-the-art power management integrated circuit (IC) developed by Texas Instruments, designed to cater to a wide array of applications requiring precise current regulation and power control. This versatile IC is an ideal solution for enhancing the performance and reliability of power supply systems.

Key Features

  • Programmable Output Voltage: The UC3965D allows users to program the output voltage to meet the specific needs of their application, ensuring flexibility and adaptability.
  • High Precision: With its high level of precision, the UC3965D ensures consistent performance, which is crucial for maintaining the integrity of sensitive electronic equipment.
  • Power Saving: The IC incorporates features that help reduce power consumption, making it suitable for energy-efficient designs.
  • Protection Features: It includes various protection mechanisms such as overvoltage, overcurrent, and thermal shutdown to safeguard the system from potential damage.

Applications

The UC3965D is versatile and can be used in a variety of applications, including but not limited to:

  • Switched-mode power supplies (SMPS)
  • DC-to-DC converters
  • Battery chargers
  • Power management for consumer electronics

Technical Specifications

Some of the technical specifications of the UC3965D include:

  • Adjustable output voltage for tailored applications
  • Low standby current for improved energy efficiency
  • High accuracy voltage reference
  • Thermal and overcurrent protection

Quality and Reliability

Texas Instruments is known for its commitment to quality and the UC3965D is no exception. It is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure it meets the high standards expected of TI products. The UC3965D is designed not only to perform but to last, providing a reliable solution for your power management needs.

Whether you are designing a new power supply or looking to improve an existing one, the UC3965D from Texas Instruments offers the performance, flexibility, and reliability that engineers and designers need to create top-notch electronic products.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess