EN
  • EN
  • DE

MAX1535EEWI

Part No MAX1535EEWI
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701601-MAX1535EEWI
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1535EEWI CAD Model

Description

Maxim Integrated's MAX1535EEWI: High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers

The MAX1535EEWI from Maxim Integrated is a state-of-the-art power management IC designed specifically for the demanding needs of notebook computers. This advanced controller integrates multiple power-saving features and delivers high efficiency to extend battery life. With its compact design and powerful output capabilities, the MAX1535EEWI is an ideal solution for portable computing devices that require reliable and efficient power distribution.

Key Features and Benefits:

  • Quad-Output Control: The device features four high-performance, pulse-width modulation (PWM) controllers that manage the CPU core, graphics core, memory, and system voltages, ensuring stable and efficient operation across all critical components.
  • High Efficiency: The MAX1535EEWI is designed for maximum power efficiency, which helps in reducing heat generation and preserving battery life in portable applications.
  • Quick-PWM™ Mode: It includes Maxim's proprietary Quick-PWM mode that provides instant response to fast load steps, maintaining tight voltage regulation and superior transient response.
  • Dynamic Voltage Management: The controller supports dynamic voltage identification (VID) for the CPU core, allowing for real-time voltage adjustments to match processing demands, further optimizing power consumption.
  • Power-Saving Modes: It features multiple power-saving modes, including skip mode and deep-sleep mode, which minimize quiescent current draw when the system is in idle or standby states.
  • Comprehensive Protection: The device includes a full suite of protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown to safeguard the system against potential damage.

Applications:

The MAX1535EEWI is primarily used in notebook computers but is also suitable for other portable devices that require efficient multi-output power management. Its versatility makes it an excellent choice for high-performance battery-powered applications where power efficiency and space constraints are critical considerations.

Package and Availability:

The MAX1535EEWI is available in a compact, 28-pin thin QFN package, offering a space-saving solution for the compact interiors of modern notebook computers. With Maxim Integrated's commitment to quality and reliability, this power controller is a top choice for designers looking to enhance the performance and battery life of their portable computing devices.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess