EN
  • EN
  • DE

UC385TDTR-3G3

Part No UC385TDTR-3G3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description FAST TRANSIENT RESPONSE 5A LOW-DROPOUT REGULATOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 7.5V
Output Voltage 2.5V
Voltage Dropout (Maximum) 2.1V @ 5A
Output Current 5A
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature Range 0°C ~ 100°C
Mounting SMD
Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Manufacturer Package DDPAK/TO-263-5
Win Source Part Number 1276025-UC385TDTR-3G3
Manufacturer Homepage www.ti.com
Family Name UC385
Introduction Date October 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC385TDTR-3G3 CAD Model

Description

The UC385TDTR-3G3 is a high-performance, low-dropout (LDO) linear voltage regulator manufactured by Texas Instruments. This robust component is designed to deliver a fixed output voltage of 3.3V with an input voltage range that typically spans from 4.5V to 7V, making it an ideal choice for a variety of electronic applications that require a stable and reliable power supply.

Key Features

  • Fixed Output: The device provides a fixed output voltage of 3.3V, which is essential for powering sensitive electronic circuits that require a consistent voltage level for optimal performance.
  • High Accuracy: With an output voltage accuracy of ±1%, the UC385TDTR-3G3 ensures precise voltage regulation, which is crucial for applications where voltage deviations can lead to performance issues or damage to electronic components.
  • Low Dropout: The low dropout voltage of this regulator allows it to continue providing a stable output even when the input-to-output voltage differential is minimal, making it highly efficient in battery-powered devices where preserving energy is key.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features, enhancing the safety and reliability of the overall system by preventing damage due to overheating or excessive current draw.
  • Adjustable Output: Although designed for a fixed 3.3V output, the regulator offers flexibility through an adjustable version which allows setting the output voltage with external resistors.

Applications

The UC385TDTR-3G3 is a versatile component suitable for a wide range of applications. It is commonly used in:

  • Consumer Electronics
  • Telecommunication Systems
  • Portable/Battery-Powered Devices
  • Computer Peripherals
  • Industrial Equipment

Package and Availability

This regulator is available in a small-outline integrated circuit (SOIC) package, making it easy to integrate into a variety of circuit boards. The device's part number UC385TDTR-3G3 denotes the tape and reel packaging, which facilitates automated assembly processes, enhancing manufacturing efficiency.

With its combination of performance, accuracy, and safety features, the UC385TDTR-3G3 from Texas Instruments stands out as a reliable power management solution for designers and engineers looking to optimize their electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0337 $55.1685
12+ $9.0533 $108.6396
18+ $8.7704 $157.8672
24+ $8.4875 $203.7000
31+ $8.2046 $254.3426
41+ $7.3558 $301.5878
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess