EN
  • EN
  • DE

SN7400NSRE4

Part No SN7400NSRE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14SOP / NAND Gate IC 4 Channel 14-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 7400
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 4.75V ~ 5.25V
Current - Output High, Low 400µA, 16mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 22ns @ 5V, 15pF
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Supplier Device Package 14-SO
Package / Case 14-SOIC (0.209", 5.30mm Width)
Base Product Number SN740
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258178-SN7400NSRE4
Ultra Librarian 3D Model Ultra Librarian SN7400NSRE4 CAD Model

Description

Product Overview: Texas Instruments SN7400NSRE4

The Texas Instruments SN7400NSRE4 is a highly reliable and versatile quad 2-input NAND gate IC, designed to meet a wide range of digital logic requirements. This integrated circuit is part of the renowned 7400 series, known for its robustness and widespread usage in digital systems. It is particularly suitable for applications requiring logic gate functions, and it is widely used in both commercial and industrial electronics due to its flexibility and performance.

Key Features

  • Logic Type: Quad 2-input NAND gate, providing the fundamental building block for digital circuits.
  • Operating Voltage: Typically ranges from 4.75V to 5.25V, making it compatible with standard TTL (Transistor-Transistor Logic) levels.
  • Package: Available in a 14-pin plastic DIP (Dual In-line Package), offering ease of handling and integration into a variety of circuit boards.
  • Output Current: Capable of sourcing and sinking current, which is essential for driving loads in a digital circuit.
  • Propagation Delay Time: Features a fast response time, crucial for high-speed digital applications.
  • Operating Temperature: Designed to operate over a wide temperature range, ensuring reliability under various environmental conditions.
  • RoHS Compliant: Manufactured with the consideration for environmental standards, making it suitable for use in RoHS-compliant equipment.

Applications

The SN7400NSRE4 is widely used in digital circuits that require NAND gate functionality. Its applications span from simple logic control systems to more complex computing and processing devices. Examples include:

  • Computational logic in CPUs and microcontrollers
  • Control circuits in automation and robotics
  • Signal processing and conditioning
  • Timing circuits and pulse generation
  • Interface and level-shifting circuits

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SN7400NSRE4 is no exception. It is manufactured to high standards, ensuring consistent performance and longevity. The IC is tested rigorously to guarantee it meets its specified parameters, providing designers and engineers with confidence in their electronic projects.

Whether you are developing a new digital product or maintaining existing systems, the Texas Instruments SN7400NSRE4 offers the reliability and functionality needed to achieve your design goals.

You May Also Be Interested in

Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0665 $53.3250
115+ $0.8751 $100.6365
180+ $0.8478 $152.6040
245+ $0.8204 $200.9980
320+ $0.7931 $253.7920
425+ $0.7110 $302.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,960 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess