EN
  • EN
  • DE

SN74LVC04ANSRG4

Part No SN74LVC04ANSRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC INVERTER 6CH 1-INP 14SOP / Inverter IC 6 Channel 14-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type Inverter
Number of Circuits 6
Number of Inputs 1
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 4.3ns @ 3.3V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SO
Package / Case 14-SOIC (0.209", 5.30mm Width)
Base Product Number SN74LVC04
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257618-SN74LVC04ANSRG4
Ultra Librarian 3D Model Ultra Librarian SN74LVC04ANSRG4 CAD Model

Description

Product Overview: SN74LVC04ANSRG4

The SN74LVC04ANSRG4 is a high-performance hex inverter produced by Texas Instruments, a leader in semiconductor design and manufacturing. This integrated circuit is part of the LVC family, which stands for Low-Voltage CMOS. It is designed to operate with a power supply range of 1.65V to 5.5V, making it suitable for a wide variety of applications, including those that require low power consumption and high-speed operation.

Key Features

  • Logic Type: Hex Inverter
  • Supply Voltage Range: 1.65V to 5.5V
  • Operating Temperature Range: -40°C to 85°C
  • Logic Case Style: SOIC
  • No. of Pins: 14 pins
  • Propagation Delay: 3.7ns at 3.3V, 30pF
  • Output Current: ±24mA
  • Mounting Type: Surface Mount
  • RoHS Compliant: Yes

Performance and Quality

The SN74LVC04ANSRG4 is designed for high-speed signal processing while maintaining low power dissipation. It features a balanced propagation delay and transition times, ensuring fast and reliable operation. The device supports a wide operating temperature range, making it suitable for industrial applications. Additionally, the SN74LVC04ANSRG4 is characterized for operation from -40°C to 85°C, providing robust performance for the most demanding environments.

Applications

This hex inverter is a versatile component used in a variety of electronic circuits. It can be utilized in applications such as:

  • Waveform generation
  • Signal processing
  • Logic level conversion
  • Clock circuitry
  • Interface between different voltage domains

Environmental and Safety Compliance

The SN74LVC04ANSRG4 is compliant with RoHS (Restriction of Hazardous Substances), ensuring that it meets the European Union's environmental standards by minimizing the use of hazardous materials. Texas Instruments is committed to environmental stewardship and the production of eco-friendly products.

You May Also Be Interested in

NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2056 $50.3720
595+ $0.1687 $100.3765
920+ $0.1635 $150.4200
1,265+ $0.1582 $200.1230
1,640+ $0.1529 $250.7560
2,190+ $0.1371 $300.2490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,050 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess