Product Overview: SN74LV06ADRE4
The SN74LV06ADRE4 is a high-performance, hex inverter buffer/driver from Texas Instruments, designed to deliver the best in class performance for a wide range of applications. This advanced integrated circuit is part of the LV family, which operates at a voltage range from 2V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels.
Key Features
- Logic Type: Hex Inverter Buffer/Driver with Open-Drain Outputs
- Supply Voltage Range: 2V to 5.5V, allowing for flexible integration into various system voltages.
- Output Drive Capability: Capable of sinking significant current, making it suitable for driving LEDs or other low-power devices.
- Package: Supplied in a compact SOP-14 package, which is ideal for space-constrained applications.
- Temperature Range: Operates over a broad temperature range, ensuring reliability in various operating conditions.
Applications
The SN74LV06ADRE4 is versatile and can be used in numerous applications, including:
- Logic level translation
- Line driving
- Buffering for data buses
- Driving heavy loads
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74LV06ADRE4 is no exception. It is designed to meet the rigorous standards of the industry, ensuring high reliability and performance. The device is also RoHS compliant, adhering to environmental standards regarding the restriction of hazardous substances.
Support and Resources
For designers and engineers, Texas Instruments provides extensive support and resources. Detailed datasheets, application notes, and design resources are available to assist in the integration of the SN74LV06ADRE4 into your next project. With Texas Instruments' renowned support, you can design with confidence, knowing you have the best resources at your disposal.