EN
  • EN
  • DE

UC3855BDWTRG4

Part No UC3855BDWTRG4
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description High Performance Power Factor Preregulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276020-UC3855BDWTRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3855BDWTRG4 CAD Model

Description

Product Overview: Texas Instruments UC3855BDWTRG4

The UC3855BDWTRG4 is a high-performance Power Factor Correction (PFC) controller IC from Texas Instruments, designed to facilitate the development of power systems that require efficient power factor correction. This integrated circuit is engineered to provide low total harmonic distortion and high power factor, making it an ideal choice for applications such as switch-mode power supplies, AC-DC adapters, and power systems for telecommunication and industrial use.

Key Features

  • Advanced Control Methodology: The UC3855BDWTRG4 utilizes average current mode control for precise power factor correction, ensuring that the input current waveform closely follows the input voltage waveform, thus achieving near-unity power factor.
  • Wide Operating Frequency: This controller operates at a programmable switching frequency that can be set from 16kHz to 250kHz, allowing designers to optimize the power supply for efficiency, size, and cost.
  • Integrated Protection Features: The device includes various protection features such as over-voltage, under-voltage lockout, and peak current limit, enhancing the reliability and longevity of the end application.
  • Flexible Operation: The UC3855BDWTRG4 can be used in both boost and flyback topologies, providing design flexibility for different power system configurations.
  • Soft Start Capability: To prevent inrush current at startup, the IC offers a soft-start function that gradually ramps up the output voltage, minimizing stress on the power supply components.

Product Specifications

The UC3855BDWTRG4 is packaged in a surface-mount SOIC-16 wide body, which is suitable for automated assembly processes. It operates over an extended temperature range of -40°C to 85°C, ensuring reliable performance in various environments. The device requires a supply voltage of 10V to 20V, making it compatible with a range of power systems.

Applications

With its robust feature set and high efficiency, the UC3855BDWTRG4 is an excellent choice for power supply designs in:

  • Telecommunications equipment
  • Industrial systems
  • AC-DC power adapters
  • Power supplies for servers and networking equipment
  • Consumer electronics

The UC3855BDWTRG4 from Texas Instruments represents a sophisticated solution for designers looking to enhance power efficiency and performance while maintaining compliance with global power factor regulations.

You May Also Be Interested in

Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to $1.5102
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
Texas Instruments
IC PFC CTR TRANS 45KHZ 16SOIC
Lowest to $2.2212
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR AVERAGE CURR / PFC IC Average Current
Need more? Email Us
NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 200KHZ 16SOIC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.1318 $57.3954
7+ $15.6979 $109.8853
10+ $15.2074 $152.0740
14+ $14.7168 $206.0352
18+ $14.2263 $256.0734
24+ $12.7546 $306.1104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 761 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess