EN
  • EN
  • DE

UC3853DTRG4

Part No UC3853DTRG4
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description High Power Factor Preregulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276013-UC3853DTRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UC3853DTRG4 CAD Model

Description

Product Overview: UC3853DTRG4 by Texas Instruments

The UC3853DTRG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced IC is specifically engineered to provide efficient power management and is commonly utilized in a variety of applications, including switch-mode power supplies, DC-DC converters, and battery management systems.

Key Features

  • High-Efficiency Operation: The UC3853DTRG4 is optimized for minimal power loss, ensuring high efficiency across a wide range of operating conditions.
  • Voltage Regulation: It offers precise voltage regulation, which is critical for sensitive electronic devices, providing stable output despite fluctuations in input voltage or load conditions.
  • Programmable Frequency: The device allows for programmable switching frequencies, enabling designers to tailor the performance of their power supply to the specific needs of their application.
  • Low Startup Current: The IC features a low startup current, which reduces initial power consumption and contributes to the overall efficiency of the system.
  • Soft Start: A built-in soft start function minimizes inrush current during startup, protecting components and extending the life of the power supply.
  • Multiple Protection Features: The UC3853DTRG4 includes under-voltage lockout, current limiting, and thermal shutdown to safeguard the system against a range of potential fault conditions.

Applications

The versatility of the UC3853DTRG4 makes it suitable for a broad spectrum of applications, including:

  • AC-DC power supplies for consumer electronics
  • Telecommunications equipment
  • Industrial power systems
  • Portable device chargers
  • Power adapters for laptops and other mobile devices

Package and Availability

The UC3853DTRG4 is offered in a surface-mount package, which is designed for automated assembly processes, providing ease of integration into various electronic systems. Texas Instruments ensures the availability of this IC through their extensive distribution network, catering to both small-scale projects and large-volume production needs.

With its robust feature set and reliable performance, the UC3853DTRG4 by Texas Instruments stands out as a top choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Need more? Email Us
Texas Instruments
IC PFC CTR AVERAGE 200KHZ 16SOIC
Need more? Email Us
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924
Texas Instruments
IC PFC CTR TRANS 45KHZ 16SOIC
Lowest to $2.2212
Microsemi Corporation
IC PFC CTRLR CCM 300KHZ 8SOIC / PFC IC Continuous Conduction (CCM) 300kHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1401 $50.2416
39+ $2.5765 $100.4835
61+ $2.4959 $152.2499
83+ $2.4154 $200.4782
108+ $2.3349 $252.1692
144+ $2.0934 $301.4496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess