EN
  • EN
  • DE

UCC28051P

Part No UCC28051P
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR TRANSITION 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Mode Discontinuous (Transition)
Frequency - Switching 200kHz
Current - Startup 75μA
Supply Voltage - Operating 12 V to 18 V
Temperature Range - Operating -40°C to 105°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1115754-UCC28051P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC28051P CAD Model

Description

Overview of Texas Instruments UCC28051P

The UCC28051P is a sophisticated power factor correction (PFC) controller from Texas Instruments, designed specifically for use in AC to DC power supplies. This integrated circuit provides an efficient solution for achieving power factor correction in a variety of applications such as industrial systems, home appliances, and consumer electronics. The UCC28051P employs advanced features to ensure low total harmonic distortion and high power factor, leading to energy-efficient power supply designs.

Key Features

  • Transition Mode (TM) PFC Control: The UCC28051P operates in transition mode, also known as critical conduction mode or boundary conduction mode, which provides an optimal balance between efficiency and system cost for light to medium power applications.
  • Programmable Soft Start: This feature helps to minimize stress on the system by gradually increasing the drive voltage over a period of time during startup, thereby reducing inrush current.
  • Low Startup and Operating Current: The device is designed to consume very low startup current (typically 100 µA), and low operating current (typically 2 mA), reducing power consumption and improving overall system efficiency.
  • Voltage Feedforward Compensation: This functionality compensates for variations in the input voltage, ensuring stable operation and improved power factor across a wide input voltage range.

Applications

The UCC28051P is versatile and can be used in a variety of applications where power factor correction is required. Typical applications include:

  • AC-DC adapters for laptops and PCs
  • Flat-panel television power supplies
  • Power supplies for servers and telecom equipment
  • Street lighting and other outdoor LED lighting systems

Technical Specifications

  • Supply Voltage: The device typically operates within a supply voltage range of 9.5V to 18V.
  • Operating Frequency: The UCC28051P features a programmable switching frequency, allowing designers to optimize their system.
  • Package: Available in an 8-pin PDIP (Plastic Dual-In-Line Package), the UCC28051P is designed for easy integration into various circuit designs.

With its robust set of features, the Texas Instruments UCC28051P PFC controller is an excellent choice for designers looking to enhance power efficiency and performance in their power supply applications.

You May Also Be Interested in

Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC PFC CTRLR CCM 16SOP / PFC IC Continuous Conduction (CCM) 20kHz ~ 150kHz 16-SSOP
Need more? Email Us
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER W/POST R
Need more? Email Us
Unitrode
UCC28513 ADVANCED PFC/PWM COMBIN
Lowest to $9.0197
Texas Instruments
IC PFC CTR AVERAGE 220KHZ 16SOIC
Lowest to $11.3963
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 350KHZ 8SOP
Lowest to $0.4938
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Lowest to $19.8741

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9475 $52.1125
130+ $0.7775 $101.0750
200+ $0.7532 $150.6400
275+ $0.7289 $200.4475
355+ $0.7046 $250.1330
475+ $0.6317 $300.0575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,400 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess