EN
  • EN
  • DE

TL594CPWRG4

Part No TL594CPWRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description PULSE-WIDTH-MODULATION CONTROL CIRCUIT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage 7 V ~ 40 V
Frequency - Switching 1kHz ~ 300kHz
Duty Cycle (Maximum) 45%
Synchronous Rectifier No
Clock Sync No
Control Features Dead Time Control, Frequency Control
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1268489-TL594CPWRG4
Manufacturer Homepage www.ti.com
Family Name TL594
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL594CPWRG4 CAD Model

Description

The TL594CPWRG4 is a versatile and robust integrated circuit designed by Texas Instruments, engineered to provide precise control of pulse width modulation (PWM) in switchmode power supplies. This high-performance IC is a fundamental component for designers focusing on cost-effective and energy-efficient solutions for power conversion applications.

Key Features

  • Flexible Operation: Operates from a 7V to 40V supply voltage range, making it suitable for a wide array of power systems.
  • Dual PWM Outputs: Features two PWM outputs that can be set out of phase, which helps in reducing ripple and improving efficiency.
  • Adjustable Dead-Time Control: Offers the ability to fine-tune the dead-time between the two outputs, further optimizing performance.
  • Internal Oscillator: Comes with an onboard oscillator whose frequency can be adjusted using external components, providing flexibility in setting the PWM frequency.
  • Error Amplifier: Includes an integrated error amplifier for feedback control, contributing to the stabilization of the output voltage or current.
  • Under-Voltage Lockout (UVLO): Equipped with UVLO protection to ensure the IC operates only when the supply voltage is sufficient, thus safeguarding the system.
  • Thermal Shutdown: Features a thermal shutdown mechanism to prevent the IC from overheating, enhancing system reliability.

Applications

The TL594CPWRG4 is widely used in various applications that require efficient power management, including:

  • DC-DC Converters
  • Switching Power Supplies
  • Power Inverters
  • Battery Chargers
  • LED Drivers
  • Motor Control Systems

Quality and Reliability

As with all Texas Instruments products, the TL594CPWRG4 is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding conditions. It is available in a 16-pin TSSOP package, providing a compact solution for space-constrained applications.

With its comprehensive feature set and Texas Instruments' reputation for quality, the TL594CPWRG4 is an excellent choice for designers looking to implement PWM control in their power supply designs.

You May Also Be Interested in

Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Texas Instruments
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess