Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Output Type PWM Signal
Function Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Cuk, Flyback, SEPIC
Number of Outputs 1
Output Phases 2
Voltage - Supply (Vcc/Vdd) 4.75V ~ 5.5V
Frequency - Switching 31.25kHz ~ 2MHz
Duty Cycle (Max) -
Synchronous Rectifier Yes
Clock Sync Yes
Serial Interfaces I²C
Control Features Dead Time Control, Frequency Control, Ramp, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 28-VFQFN Exposed Pad
Supplier Device Package 28-QFN (5x5)
Base Product Number MCP19125
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372209-MCP19125T-E/MQ
Ultra Librarian 3D Model Ultra Librarian MCP19125T-E/MQ CAD Model

Description

Introducing the MCP19125T-E/MQ from Microchip Technology

The MCP19125T-E/MQ is a stellar example of Microchip Technology's commitment to innovation and excellence in the field of power management solutions. This versatile and efficient device is a digitally-enhanced analog-based PWM controller with an integrated synchronous MOSFET driver, designed to cater to a wide array of power supply applications.

Robust Design & High Performance

Constructed with precision, the MCP19125T-E/MQ operates at a switching frequency of up to 2 MHz, which allows for smaller external components, thereby reducing the overall footprint and cost of the power supply design. The device's high-performance capabilities make it perfect for applications requiring a compact and efficient power management system.

Advanced Features

Equipped with an array of features, the MCP19125T-E/MQ boasts an adjustable output voltage range, making it highly flexible for different voltage requirements. Its integrated synchronous MOSFET drivers ensure efficient power conversion, which is crucial for applications that demand energy-saving and high power density. Additionally, the device supports both low-side and high-side current sensing, providing designers with options for overcurrent protection.

Intelligent Digital Control

The inclusion of a microcontroller interface allows for intelligent control of the power supply. This interface facilitates the programming of operational parameters, enabling the MCP19125T-E/MQ to adapt to specific application needs. With its digital enhancements, the device can achieve optimal performance by adjusting control loops and responding dynamically to varying system conditions.

Applications

Due to its versatility, the MCP19125T-E/MQ is suitable for a diverse range of applications, including DC-DC converters, battery chargers, LED drivers, and power supplies for consumer electronics, telecommunications, and industrial systems. Its ability to provide stable and efficient power makes it an indispensable component in any power management design.

Quality and Reliability

As with all Microchip Technology products, the MCP19125T-E/MQ is manufactured to the highest quality standards, ensuring reliability and performance in the most demanding situations. Customers can trust this product to deliver consistent results and maintain the integrity of their power supply systems.

Whether you're designing for efficiency, space-saving, or adaptability, the MCP19125T-E/MQ from Microchip Technology stands as a robust and intelligent solution for your power management needs.

You May Also Be Interested in

Renesas Electronics America
Microprocessor CORE Voltage Regulator Multi-Phase Buck PWM Controller | IC REG CTRLR BUCK 20SOIC
Need more? Email Us
ECAD model for HIP6311ACB
Texas Instruments
CURRENT MODE PWM CONTROLLER
Need more? Email Us
ECAD model for UC2845DG4
Texas Instruments
IC REG CTRLR FWRD CONV 16SOIC / Forward Converter Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Need more? Email Us
ECAD model for UCC3580DTR-1
Microsemi Corporation
REGULATING PULSE WIDTH MODULATOR
Need more? Email Us
ECAD model for SG1524BJ
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN / Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 44-QFN (7x7)
Need more? Email Us
ECAD model for ZL8802ALAFT
Texas Instruments
BUCK CURRENT/VOLTAGE FED PUSH-PULL PWM CONTROLLERS
Need more? Email Us
ECAD model for UC3827DW-2G4
Infineon Technologies
XDP DIGITAL POWER HYBRID FLYBACK
Need more? Email Us
ECAD model for XDPS2201XUMA1
ON Semiconductor
IC REG CTRLR BUCK 20QFN / Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-QFN (3x3)
Lowest to $0.7400
ECAD model for NCP5269BMNTWG
Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $4.2376
ECAD model for ISL95855HRTZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0991 $52.6847
40+ $2.5428 $101.7120
61+ $2.4634 $150.2674
84+ $2.3839 $200.2476
109+ $2.3045 $251.1905
146+ $2.0661 $301.6506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 345 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention