EN
  • EN
  • DE

UC3770AQ

Part No UC3770AQ
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description High Performance Stepper Motor Drive Circuit | IC BRIDGE DRIVER PAR 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Output Configuration Half Bridge (2)
Applications General Purpose, Stepper Motors
Interface Logic
Load Type Inductive
Technology Bipolar
Current - Output / Channel 2A
Supply Voltage (V) 4.75V ~ 5.3V
Load Voltage (V) 10V ~ 45V
Temperature Range - Operating 0°C ~ 150°C
Fault Protection Over Temperature
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number UC3770A
Manufacturer Pack Quantity 37
MSL Level 3 (168 Hours)
Win Source Part Number 1275913-UC3770AQ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC3770AQ CAD Model

Description

The UC3770AQ from Texas Instruments is a robust stepper motor driver designed for industrial and automotive applications. This integrated circuit (IC) is engineered to efficiently control bipolar stepper motors, which are commonly used in precision positioning systems such as printers, scanners, and camera stabilization platforms.

Key Features:

  • High Current Output: Capable of delivering up to 3A of output current per phase, the UC3770AQ can drive a wide range of stepper motors.
  • Wide Operating Voltage Range: It operates over a supply voltage range of 10V to 45V, providing the flexibility needed for various applications.
  • Integrated Protection Features: The device includes thermal shutdown, under-voltage lockout, and crossover-current protection to ensure reliability and longevity.
  • Advanced Control: With both full-step and half-step operation modes, users can choose the level of precision they need for their application.
  • Low Power Dissipation: The UC3770AQ is designed with efficiency in mind, featuring low on-resistance outputs to minimize power loss.

Applications:

  • Automated industrial equipment
  • Automotive applications
  • Robotics and automated guided vehicles (AGVs)
  • Precision motion control systems

The UC3770AQ is available in a PowerDIP package, which is suitable for high-power applications that require robust thermal performance. Its pinout is optimized for easy PCB layout, which simplifies the design and reduces time to market for engineers working on motion control projects.

With its combination of power, precision, and protection, the Texas Instruments UC3770AQ stepper motor driver is an excellent choice for designers looking to enhance the performance and reliability of their stepper motor-driven systems.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $3.5711
Microchip Technology
IC HALF-BRIDGE DRVR SPI 18QFN / Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC / Half Bridge (3) Driver AC Motors IGBT
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRVR 44A TO263-7
Lowest to $5.7302
Texas Instruments
IC HALF BRIDGE DRIVER 10A 24VQFN / Half Bridge (4) Driver DC Motors, Solenoids Power MOSFET 24-VQFN (4x4)
Lowest to $7.0966
Infineon Technologies
IC GATE DRIVER 40V QFN / Half Bridge Driver AC Motors, DC Motors, DC-DC Converters, General Purpose Power MOSFET 27-PQFN (7x8)
Lowest to $5.8208
Texas Instruments
IC HALF BRIDGE DRVR 6A 24HTSSOP / Half Bridge (4) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP
Lowest to $6.4988
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.6729 $56.0187
7+ $15.3214 $107.2498
11+ $14.8426 $163.2686
14+ $14.3638 $201.0932
19+ $13.8850 $263.8150
25+ $12.4486 $311.2150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess