EN
  • EN
  • DE

UC3709N

Part No UC3709N
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC INVERTING MOSFET DRVR 8-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 5 V to 40 V
Logic Voltage - VIL, VIH 0.8V, 2.2V
Current - Peak Output (Source, Sink) 1.5A, 1.5A
Input Type Inverting
Rise and Fall Time 20ns, 20ns
Temperature Range - Operating -55°C to 125°C (TJ)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 081849-UC3709N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Portable Devices, Computers & Computer Peripherals, Communications & Networking, Industrial, Defence, Military & Aerospace
Ultra Librarian 3D Model Ultra Librarian UC3709N CAD Model

Description

Overview of Texas Instruments UC3709N

The UC3709N from Texas Instruments is a robust, high-speed dual non-inverting power driver designed to cater to a wide range of applications requiring efficient power control. This integrated circuit is part of the UCx709 family of products known for their reliability and performance in driving inductive, capacitive, and resistive loads.

Key Features

  • Dual Non-Inverting Outputs: The UC3709N features two independent non-inverting drivers that can be used to control different loads or can be paralleled for higher current capability.
  • High Output Current: Each driver is capable of delivering an output current of up to 1.5A, making it suitable for a variety of demanding applications.
  • Wide Supply Voltage Range: The device operates over a supply voltage range of 4.5V to 18V, providing flexibility in various system designs.
  • Thermal Shutdown: To ensure device protection, the UC3709N includes a thermal shutdown feature that disables the outputs if the junction temperature exceeds safe operating limits.
  • Fast Switching Speeds: The drivers are designed for high-speed operation, which is essential for applications requiring rapid switching, such as motor control circuits.

Applications

The UC3709N is suited for a multitude of applications that require efficient power driving capabilities. It is commonly used in:

  • Motor Control Circuits
  • Relay and Solenoid Drivers
  • Line Drivers
  • Switch Mode Power Supplies
  • Power MOSFET Gate Drivers

Quality and Reliability

Texas Instruments is known for their commitment to quality, and the UC3709N is no exception. It is manufactured to meet high standards, ensuring consistent performance and reliability across various environmental conditions. The device is available in an 8-pin plastic DIP package, which is widely used and easy to integrate into different circuit designs.

Overall, the UC3709N from Texas Instruments stands as a testament to the company's dedication to providing high-quality power management solutions that meet the evolving needs of modern electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
Power Integrations
IC GATE DRVR HALF-BRIDGE MODULE / Half-Bridge Gate Driver IC Module
Lowest to $111.4073
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess