Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Programmable Timer
Supply Voltage - Operating 1.8 V to 5 V
Operating Supply Current 30nA
Temperature Range - Operating -40°C to 105°C
Case / Package 10-VSSOP
Mounting Surface Mount
Win Source Part Number 1111222-TPL5000DGST
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPL5000DGST CAD Model

Description

The TPL5000DGST from Texas Instruments is a highly efficient, programmable timer designed for power-sensitive applications that require a low-power timer with a watchdog feature. It is an essential component for systems that need to conserve energy without compromising on performance and reliability.

Key Features

  • Programmable Time Intervals: The TPL5000DGST offers a wide range of programmable time intervals, from 1 second to 64 seconds, enabling precise control over system wake-up intervals, making it ideal for battery-powered applications.
  • Low Power Consumption: With a typical supply current of only 35 nA, this timer significantly extends the battery life of portable and wireless devices, where power management is critical.
  • Watchdog Functionality: The built-in watchdog timer ensures system reliability by monitoring system operation and initiating a system reset in case of malfunction.
  • Manual Reset Capability: An additional manual reset input provides further flexibility, allowing for external events to trigger a system reset when necessary.

Applications

The TPL5000DGST is suitable for a variety of applications, particularly where energy efficiency and periodic system wake-up are required. These include:

  • Wireless sensors and sensor networks
  • Environmental monitoring systems
  • Energy harvesting applications
  • Smart meters
  • Wearable devices

Technical Specifications

Parameter Value Supply Voltage 1.8V to 5.5V Current Consumption 35 nA (typical) Programmable Time 1s to 64s Operating Temperature -40°C to +85°C Package 6-pin WSON

Overall, the TPL5000DGST timer from Texas Instruments is an excellent choice for designers looking to maximize the efficiency and reliability of their low-power systems.

You May Also Be Interested in

ON Semiconductor
Programmable Timer | IC OSC PROG TIMER 3MHZ 14TSSOP
Lowest to $1.0965
ECAD model for MC14541BDTR2
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8USOP
Need more? Email Us
ECAD model for DS1077LU-50+
Texas Instruments
TPL5010 Nano-power System Timer with Watchdog Function
Lowest to $0.3573
ECAD model for TPL5010DDCR
Texas Instruments
Dual Timer | IC OSC TIMER DUAL 100KHZ 14-DIP
Need more? Email Us
ECAD model for LM556CN
Intersil Corporation
4-Digit LED Display, Programmable Up/Down Counter
Need more? Email Us
ECAD model for ICM7217IJI
Renesas Electronics America
General Purpose timers | IC OSC TIMER DUAL 1MHZ 14DIP
Need more? Email Us
ECAD model for ICM7556MJD
Renesas Electronics America
CMOS Programmable Interval Timer | IC OSC PROG TIMER 8MHZ 24DIP
Need more? Email Us
ECAD model for IP82C54
Toshiba Semiconductor and Storage
PROGRAMMABLE DIVIDER/TIMER
Lowest to $0.5771
ECAD model for TC74HC7292AP
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Lowest to $14.9998
ECAD model for DS1077U-100+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1268 $50.0860
965+ $0.1041 $100.4565
1,490+ $0.1008 $150.1920
2,050+ $0.0976 $200.0800
2,655+ $0.0943 $250.3665
3,550+ $0.0846 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 150 pieces
MOQ: 395 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention