Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage (V) 8V ~ 17V
Logic Voltage - VIL, VIH 2.4V, 5.8V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 120V
Rise / Fall Time (Typ) 7.2ns, 5.5ns
Temperature Range - Operating -40°C ~ 140°C
Mounting Style SMD
Manufacturer Package 8-VDFN Exposed Pad
Supplier Device Package 8-VSON (4x4)
Part Number Series UCC27210
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812039-UCC27210DRMT
Ultra Librarian 3D Model Ultra Librarian UCC27210DRMT CAD Model

Description

The UCC27210DRMT is a high-performance, dual-channel driver designed by Texas Instruments (TI) to drive N-channel power MOSFETs and IGBTs. This driver is ideal for a broad range of power applications, including but not limited to, synchronous buck converters, active clamp forward converters, full-bridge converters, and half-bridge converters.

With an industry-leading 4-A peak source and 4-A peak sink current capability, the UCC27210DRMT ensures robust and efficient switching, making it perfect for high-frequency power systems. Its high-side and low-side drivers are independently controlled and feature a 120-V bootstrap diode, ensuring reliable operation even under stressful conditions.

The device comes in a compact VSON-8 package, designated by the DRMT suffix, providing a space-saving solution without compromising on performance. The UCC27210DRMT operates over a wide supply voltage range from 10 V to 20 V, which allows for flexible design options to meet various system requirements.

Key Features:

  • High Peak Output Drive Capability: 4-A source, 4-A sink for effective high-power switching.
  • High-Voltage Operation: 120-V bootstrap operation suitable for high-side drive applications.
  • Independent Inputs: Separate inputs for high side and low side enable flexible control schemes.
  • Robust Design: Negative voltage handling capability for robust operation during high-speed switching.
  • Thermal Shutdown: Integrated thermal shutdown feature for additional protection.
  • Compact Packaging: Space-efficient VSON-8 package for reduced board space.

Applications:

  • DC/DC Converters
  • Motor Drives
  • Power Inverters
  • Renewable Energy Systems
  • Industrial Power Supplies

Overall, the UCC27210DRMT from Texas Instruments is a highly versatile and efficient solution for driving power semiconductors in a wide array of power conversion and management applications. Its robust design and high performance make it an ideal choice for engineers seeking reliability and power density in their designs.

You May Also Be Interested in

Infineon Technologies
HALF-BRIDGE DRIVER | IC DRIVER HALFBRIDGE 600V 14SOIC
Lowest to $1.6931
ECAD model for IR21834STR
IXYS
4 Amp Dual Low-Side Ultrafast MOSFET Driver | IC MOSFET DRVR DUAL 4A 16-SOIC
Need more? Email Us
ECAD model for IXDD404SIA-16
Microchip Technology
1A HIGH-SPEED MOSFET DRIVERS | IC MOSFET DVR 1A HS INV 8DIP
Need more? Email Us
ECAD model for TC1411EPA
Fairchild/ON Semiconductor
Dual 2A High-Speed, Low-Side Gate Drivers
Lowest to $0.6364
ECAD model for FAN3227TMX
IXYS
4-Ampere Dual Low-Side Ultrafast MOSFET Drivers | IC GATE DVR 4A DUAL NONINV 8SOIC
Need more? Email Us
ECAD model for IXDN604SI
ON Semiconductor
HIGH SPEED DUAL MOSFET DRIVERS | IC DRIVER MOSFET DUAL HS 8DIP
Lowest to $1.7326
ECAD model for MC33152P
IXYS
14-Ampere Low-Side Ultrafast MOSFET Drivers | 14A 8SOIC EXP MTL NON INV W/ENAB
Lowest to $6.1266
ECAD model for IXDD614SI
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | IC DVR HIGH/LOW SIDE 3A 8SOIC
Lowest to $0.5907
ECAD model for UCC27201ADR
Infineon Technologies
3-PHASE BRIDGE DRIVER | IC DRIVER BRIDGE 3-PHASE 28-SOIC
Lowest to $1.9585
ECAD model for IR2135S

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5864 $59.6232
30+ $3.7632 $112.8960
47+ $3.6456 $171.3432
64+ $3.5280 $225.7920
83+ $3.4104 $283.0632
110+ $3.0576 $336.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,773 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention