Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features - Motor Driver - Parallel 20-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name UC3638
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-44033-1-ND, 296-44033-2, 296-44033-1, -296-44033-1, UC3638DWTRG4-ND, 296-44033-6, UC3638DWTR-ND, UC3638DWTRG4
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901689-UC3638DWTR
Ultra Librarian 3D Model Ultra Librarian UC3638DWTR CAD Model

Description

Product Overview: Texas Instruments UC3638DWTR

The Texas Instruments UC3638DWTR is a high-performance motor driver IC designed to efficiently drive stepper motors and brush DC motors. This advanced motor controller integrates a range of features to facilitate precise and reliable motor operation in a variety of applications. It is particularly suitable for industrial automation, robotics, office automation, and a range of other motor control applications.

With its dual H-bridge configuration, the UC3638DWTR can control two DC motors or one stepper motor in either direction, making it a versatile choice for designers. The IC can provide output currents up to 1.5A with operating voltages ranging from 10V to 45V, ensuring compatibility with a wide range of motor types and power requirements.

One of the key advantages of the UC3638DWTR is its integrated current-sensing circuitry, which allows for real-time monitoring of motor current. This feature enables the implementation of current limiting and protection functions, safeguarding the motor and the driver from potential damage due to overcurrent conditions.

The device also features an internal charge pump that ensures gate drive for the full range of power supply voltages, enhancing the IC's performance by maintaining a constant gate drive voltage even as the power supply voltage varies. This results in consistent and reliable motor operation throughout the device's voltage range.

The UC3638DWTR is available in a surface-mount package, specifically the 20-pin SOIC (DW) package, which is suitable for space-constrained applications. The package is designated with the suffix 'TR', indicating that the device is provided in tape and reel packaging, convenient for automated assembly processes.

For design flexibility, the UC3638DWTR also includes logic inputs that are compatible with standard TTL and CMOS levels. This allows easy interfacing with a variety of microcontrollers and other logic devices, simplifying the integration of the motor driver into a broader system design.

In summary, the Texas Instruments UC3638DWTR motor driver combines robust performance with a suite of protective features, making it an excellent choice for designers looking to implement efficient and reliable motor control in their projects.

You May Also Be Interested in

EAO
(45-1T00.20J6.000.100) / LED Panel Indicator Blue 24V Screw Terminal
Need more? Email Us
ECAD model for 45-1T00.20J6.000.100
Rohm Semiconductor
BUILT-IN 1 CHANNEL H-BRIDGE MOTO / Motor Driver DMOS On/Off 8-MSOP
Lowest to $1.1364
ECAD model for BD62105AFVM-TR
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
ECAD model for NSD7312A-Q1HSPR
Broadcom Limited
General Purpose Control ICs Position and Velocity Control Low Power CMOS | IC MTRDRV BIPLR 4.75-5.25V 40DIP
Need more? Email Us
ECAD model for HCTL-1101
Texas Instruments
DRV8701 Brushed DC Motor Full-Bridge Gate Driver
Lowest to $1.5680
ECAD model for DRV8701PRGER
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
ECAD model for NSD7312-Q1HSPR
Allegro MicroSystems, LLC
DMOS Full-Bridge PWM Motor Driver | IC MOTOR DRVR 4.5V-5.5V 28TSSOP
Lowest to $3.9619
ECAD model for A3959SLPTR
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ECAD model for NSD5604N-Q1HTSPR
Allegro MicroSystems, LLC
DUAL FULL-BRIDGE PWM MOTOR DRIVER
Lowest to $6.7244
ECAD model for UDN2916EBTR-T

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.2749
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9408 $65.8224
6+ $18.0027 $108.0162
9+ $17.4402 $156.9618
12+ $16.8776 $202.5312
16+ $16.3150 $261.0400
21+ $14.6272 $307.1712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention