EN
  • EN
  • DE

MPC8250AZUMHBC

Part No MPC8250AZUMHBC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC82XX 266MHZ 480TBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor PowerPC G2
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 266MHz
Co-Processors/DSP Communications; RISC CPM
RAM Controllers DRAM, SDRAM
Graphics Acceleration No
Ethernet 10/100Mbps (3)
Voltage - I/O 3.3V
Temperature Range - Operating 0°C ~ 105°C
Manufacturer Package 480-LBGA Exposed Pad
Supplier Device Package 480-TBGA (37.5x37.5)
Additional Interfaces I2C, SCC, SMC, SPI, UART, USART
Family Part Number MPC8250
Manufacturer Pack Quantity 21
MSL Level 3 (168 Hours)
Win Source Part Number 725429-MPC8250AZUMHBC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MPC8250AZUMHBC CAD Model

Description

NXP MPC8250AZUMHBC Product Overview

The NXP MPC8250AZUMHBC is a highly integrated microprocessor that stands out in the PowerQUICC II family, designed to meet the requirements of high-performance embedded applications. This processor is built upon the Power Architecture and is tailored to handle complex tasks in networking, telecommunications, and industrial control systems with exceptional efficiency and reliability.

Key Features

  • Integrated PowerPC Core: At the heart of the MPC8250AZUMHBC is a high-speed PowerPC core with a maximum frequency of 266 MHz, providing robust processing capabilities for multitasking environments.
  • System-on-Chip Design: This microprocessor integrates multiple functionalities on a single chip, including a Communications Processor Module (CPM), a System Interface Unit (SIU), and a memory controller, which streamlines the design of complex systems and reduces overall system costs.
  • Memory Management: It comes equipped with sophisticated memory management features, including a 32 KB L1 cache and support for SDRAM, which enhance system performance and ensure smooth operation for memory-intensive applications.
  • High-Speed Connectivity: The MPC8250AZUMHBC boasts a range of high-speed connectivity options, including dual Fast Ethernet controllers, ATM, and HDLC, providing versatile networking solutions for a variety of applications.
  • PCI Interface: With an integrated PCI interface, the processor can easily connect to other PCI-compliant devices, expanding the system's capabilities and allowing for flexible system design.

Applications

The versatility and high performance of the NXP MPC8250AZUMHBC make it suitable for a wide array of applications. It is particularly well-suited for:

  • Networking equipment such as routers, switches, and gateways
  • Telecommunication infrastructure like base stations and signal processing
  • Industrial control systems requiring real-time processing
  • Medical imaging and diagnostic equipment
  • High-end computing and complex data processing tasks

In summary, the NXP MPC8250AZUMHBC is a powerful and versatile microprocessor that provides an optimal solution for a multitude of embedded systems. Its integration of multiple features onto a single chip, combined with its robust PowerPC core, make it an ideal choice for designers looking to create efficient, high-performance products.

You May Also Be Interested in

Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $69.4178 $69.4178
3+ $56.9588 $170.8764
4+ $55.1790 $220.7160
5+ $53.3991 $266.9955
6+ $51.6193 $309.7158
8+ $46.2785 $370.2280
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess